EN
  • EN
  • DE

ADA4830-2WBCPZ-R7

Part No ADA4830-2WBCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 16LFCSP / High Speed Difference Amplifier with Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Differential
Number of Circuits 2
Slew Rate 220V/μs
-3db Bandwidth 84MHz
Current - Supply 6.8mA
Current - Output / Channel 125mA
Voltage - Supply, Single/Dual (±) 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Part Number Series ADA4830
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811488-ADA4830-2WBCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4830-2WBCPZ-R7 CAD Model

Description

Analog Devices Inc. ADA4830-2WBCPZ-R7: High-Speed Differential Amplifier

The ADA4830-2WBCPZ-R7 is a high-performance, low-power differential amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This differential amplifier is a crucial component for applications that require high-speed signal processing with minimal distortion and noise.

With its wide bandwidth and fast slew rate, the ADA4830-2WBCPZ-R7 is ideal for driving high-speed analog-to-digital converters (ADCs) in data acquisition systems, video processing, and high-speed communication links. Its differential input and output structure make it well-suited for applications that benefit from common-mode noise rejection, enhancing signal integrity in noisy environments.

The amplifier operates over a wide supply voltage range, accommodating various system requirements without sacrificing performance. Its low power consumption is particularly beneficial for portable and battery-powered applications where power efficiency is paramount.

Key features of the ADA4830-2WBCPZ-R7 include:

  • High-speed performance with a wide bandwidth
  • Excellent dynamic range and low distortion
  • Differential input and output for improved signal integrity
  • Low power operation suitable for battery-powered devices
  • Flexible supply voltage range to fit diverse system designs
  • Compact package for space-constrained applications

Engineers can leverage the ADA4830-2WBCPZ-R7's performance characteristics to build systems with superior accuracy and speed. Its robust design ensures reliable operation even in harsh industrial environments, making it a versatile choice for a wide range of electronic applications.

The ADA4830-2WBCPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for surface mount technology, facilitating easy integration into modern PCB designs. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design tools, to assist designers in implementing the ADA4830-2WBCPZ-R7 into their projects effectively.

Whether you're designing a high-speed data acquisition system, a sophisticated video processing unit, or a communication device requiring high signal fidelity, the ADA4830-2WBCPZ-R7 from Analog Devices Inc. offers the performance and reliability to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess