EN
  • EN
  • DE

ADA4857-2YCPZ-R7

Part No ADA4857-2YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Low Power, Low Noise, High Speed Op Amp
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 2800 V/μs
-3db Bandwidth 850MHz
Current - Input Bias 2μA
Voltage - Input Offset 2mV
Operating Supply Current 5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 4.5 V ~ 10.5 V, ±2.25 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1139490-ADA4857-2YCPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4857-2
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4857-2YCPZ-R7 CAD Model

Description

Product Overview: ADA4857-2YCPZ-R7

The ADA4857-2YCPZ-R7 is a high-performance, low-power voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is part of the ADA4857 series, which is known for its excellent dynamic performance and low distortion, making it an ideal choice for a wide range of applications.

Key Features

  • High Speed: The ADA4857-2YCPZ-R7 offers a high slew rate and bandwidth, which makes it suitable for high-speed signal processing applications.
  • Low Noise: With its low noise figures, this amplifier ensures a clean signal amplification, critical for precision applications.
  • Low Power Consumption: Despite its high-speed capabilities, the ADA4857-2YCPZ-R7 is designed to operate with low power consumption, making it suitable for power-sensitive designs.
  • Dual Amplifier: This model features two amplifiers in one package, providing design flexibility and saving space on the PCB.
  • Wide Supply Range: The device can operate over a wide range of supply voltages, accommodating various system requirements.
  • Robust Packaging: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADA4857-2YCPZ-R7 is robust and suitable for space-constrained applications.

Applications

The ADA4857-2YCPZ-R7 is versatile and can be used in multiple applications, including:

  • Active filters
  • Professional video electronics
  • Medical imaging systems
  • ADC drivers
  • Communication systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADA4857-2YCPZ-R7 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Ordering Information

For purchasing the ADA4857-2YCPZ-R7, refer to the part number provided and contact an authorized distributor or visit the Analog Devices Inc. website for more information on availability and pricing. The 'R7' suffix indicates the product is available in a 7-inch reel, facilitating efficient handling and manufacturing integration.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2942 $56.4710
10+ $10.5794 $105.7940
15+ $10.2220 $153.3300
22+ $9.5071 $209.1562
28+ $9.1497 $256.1916
35+ $8.7923 $307.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess