The ADA4870ARRZ is a high-speed, high-voltage, current feedback amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This amplifier is well-suited for a variety of applications, including driving high-performance ADCs, buffering high-speed DACs, and generating high-speed, high-voltage signals.
Key Features
- High Output Current: Capable of delivering up to 1 A of output current, this amplifier can drive heavy loads with ease.
- Wide Voltage Range: With a supply voltage range of ±5 V to ±15 V, the ADA4870ARRZ offers flexibility for different circuit configurations.
- High Slew Rate: A slew rate of 2500 V/μs allows for rapid changes in the output voltage, making it ideal for high-speed applications.
- Wide Bandwidth: The device features a -3 dB bandwidth of 180 MHz when driving a 100 Ω load, ensuring high-fidelity signal reproduction.
- Low Distortion: Excellent linearity with a total harmonic distortion (THD) of -75 dBc at 20 MHz, providing clean and accurate signal amplification.
Applications
- Automated Test Equipment (ATE)
- Medical Imaging Systems
- High-speed Data Acquisition
- Piezoelectric Transducer Drivers
- Ultrasound and Sonar Systems
Product Specifications
Parameter
Value
Part Number
ADA4870ARRZ
Manufacturer
Analog Devices Inc.
Output Current
Up to 1 A
Supply Voltage Range
±5 V to ±15 V
Slew Rate
2500 V/μs
Bandwidth
180 MHz
THD
-75 dBc at 20 MHz
The ADA4870ARRZ from Analog Devices Inc. is a robust, high-performance solution for applications requiring high speed and high voltage with the reliability and innovation expected from a leading semiconductor manufacturer.