EN
  • EN
  • DE

ADA4922-1ARDZ

Part No ADA4922-1ARDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ADC Driver IC Data Acquisition 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADA4922
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910160-ADA4922-1ARDZ
Ultra Librarian 3D Model Ultra Librarian ADA4922-1ARDZ CAD Model

Description

ADA4922-1ARDZ - High-Speed Differential Amplifier by Analog Devices Inc.

The ADA4922-1ARDZ is a high-performance differential amplifier designed by Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This amplifier is an ideal solution for driving high-speed analog-to-digital converters (ADCs) and offers excellent linearity with low noise, making it suitable for a wide range of applications, including medical imaging, industrial data acquisition, and communication systems.

Key Features:

  • High Bandwidth: The ADA4922-1ARDZ boasts a wide bandwidth, which provides fast settling times and accurate signal representation for high-speed signals.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures signal integrity and minimal signal degradation, which is crucial for high-fidelity applications.
  • Low Noise: Its low voltage noise density helps maintain the signal-to-noise ratio (SNR), making it an excellent choice for sensitive measurement and communication systems.
  • High Output Current: The device is capable of delivering high output current, which allows it to drive heavy loads without compromising performance.
  • Single Supply Operation: It operates on a single power supply voltage, simplifying the power supply design and reducing system complexity.
  • Power-Down Feature: The ADA4922-1ARDZ includes a power-down feature, which reduces power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications:

  • Driving high-speed ADCs
  • Medical imaging systems
  • Industrial control and automation
  • Communications infrastructure
  • Instrumentation

The ADA4922-1ARDZ is available in a compact, surface-mount LFCSP package, which is designed to optimize board space and ensure a small system footprint. Its robust design and high-quality construction make it a reliable choice for both prototyping and mass production. With its exceptional performance and versatility, the ADA4922-1ARDZ from Analog Devices Inc. stands out as a superior choice for designers seeking a high-speed differential amplifier that delivers both precision and efficiency.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3655 $57.4620
9+ $11.7871 $106.0839
14+ $11.4188 $159.8632
19+ $11.0504 $209.9576
24+ $10.6821 $256.3704
32+ $9.5770 $306.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess