EN
  • EN
  • DE
  • IT

ADA4927-1YCPZ-R7

Part No ADA4927-1YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2.3GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Output Type Differential
Slew Rate 5000 V/μs
-3db Bandwidth 2.3GHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Operating Supply Current 20mA
Channel Output Current 65mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 058179-ADA4927-1YCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4927-1YCPZ-R7 CAD Model

Description

ADA4927-1YCPZ-R7 High-Speed Differential Amplifier ADA4927-1YCPZ-R7 High-Speed Differential Amplifier The ADA4927-1YCPZ-R7 is a high-performance differential amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This amplifier is tailored for driving high-speed analog-to-digital converters (ADCs) and offers a unique combination of low distortion, low noise, and high speed, making it an ideal choice for a wide range of applications including medical imaging, instrumentation, and communication systems.

Encased in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the ADA4927-1YCPZ-R7 boasts a -3 dB bandwidth of 1.5 GHz when configured in a gain of 2, ensuring that it can handle the most demanding signal bandwidths with ease. Additionally, it offers a differential output that helps to minimize even-order harmonics and common-mode noise, contributing to cleaner, more accurate signal processing.

With its low harmonic distortion and high output linearity, the ADA4927-1YCPZ-R7 excels in applications requiring a high dynamic range. Its fast slew rate and low noise performance are particularly advantageous in driving high-speed ADCs, ensuring that the full performance of the ADC is realized. Moreover, this amplifier is optimized for low power consumption, which is critical in portable and battery-powered applications.

The ADA4927-1YCPZ-R7 also features a disable feature that reduces the quiescent current to conserve power when the amplifier is not in use. This makes it an environmentally friendly option that aligns with energy-saving requirements of modern electronic devices.

Analog Devices Inc. has equipped the ADA4927-1YCPZ-R7 with robust protection features, including over-voltage and electrostatic discharge (ESD) protection circuits, which enhance the longevity and reliability of the device in harsh environments.

In summary, the ADA4927-1YCPZ-R7 from Analog Devices Inc. is a high-speed, low-distortion differential amplifier that delivers exceptional performance for sophisticated signal processing applications, while maintaining efficiency and reliability.

Manufacturer: Analog Devices Inc. Part Number: ADA4927-1YCPZ-R7 Package: 16-lead LFCSP Bandwidth: 1.5 GHz Application: High-speed ADC driving, medical imaging, instrumentation, communication systems

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3158 $61.5790
10+ $10.1053 $101.0530
16+ $9.7895 $156.6320
22+ $9.4737 $208.4214
28+ $9.1579 $256.4212
37+ $8.2106 $303.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess