EN
  • EN
  • DE

ADADC85S-12/883B

Part No ADADC85S-12/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description FAST, COMPLETE 12-BIT A/D CONVERTERS | IC ADC 12BIT 32CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Last Time Buy
Manufacturer Package 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-CDIP
Mounting Style Through Hole
Family Part Number ADADC85
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139524-ADADC85S-12/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADADC85S-12/883B CAD Model

Description

Analog Devices Inc. ADADC85S-12/883B Product Overview

The ADADC85S-12/883B is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This ADC is specifically engineered to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The ADADC85S-12/883B offers a fine 12-bit resolution, ensuring detailed and accurate digital outputs from analog inputs.
  • Conversion Rate: With its high-speed conversion capabilities, it can process analog signals rapidly, which is critical for real-time applications and systems that require quick data processing.
  • Input Voltage Range: It accommodates a broad range of input voltages, providing versatility in various operating conditions and compatibility with a multitude of sensors and input signals.
  • Durability: The device is built to meet the stringent 883B military-grade specifications, offering enhanced reliability and robustness in harsh environments and extreme conditions.
  • Interface: It features a user-friendly digital interface that facilitates easy integration with microprocessors and digital systems, streamlining the design and development process.

Applications

The ADADC85S-12/883B is suited for a wide array of applications that require high-precision analog-to-digital conversion. Its robust design and military-grade specifications make it particularly well-suited for:

  • Aerospace and defense systems, where reliability under extreme conditions is paramount.
  • Industrial automation and process control, where accurate data acquisition is crucial for maintaining system integrity and performance.
  • Medical imaging and diagnostic equipment, which demand high resolution and fast conversion rates for detailed imagery and rapid diagnostics.
  • Scientific instrumentation, where precise measurements are necessary for accurate research outcomes and experimentation.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The ADADC85S-12/883B is no exception and is manufactured to comply with rigorous industry specifications, ensuring dependable performance in even the most challenging applications.

Conclusion

With its combination of speed, precision, and robustness, the ADADC85S-12/883B from Analog Devices Inc. is an exemplary choice for systems that cannot compromise on accuracy or reliability. Whether used in mission-critical military applications or high-stakes industrial settings, this ADC stands ready to deliver the performance required for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,910.4478 $2,910.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess