EN
  • EN
  • DE

ADAU1452KCPZ

Part No ADAU1452KCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 300 MHZ 32BIT SIGMADSP AUDIO PRO /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tray
Type Sigma
Interface I2C, SPI
Clock Rate 294.912MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 505-ADAU1452KCPZ,ADAU1452KCPZ-ND,-2735-ADAU1452KCPZ
Standard Package 1
Win Source Part Number 1021125-ADAU1452KCPZ
Ultra Librarian 3D Model Ultra Librarian ADAU1452KCPZ CAD Model

Description

Analog Devices Inc. ADAU1452KCPZ SigmaDSP Digital Audio Processor

The ADAU1452KCPZ is a high-performance SigmaDSP® digital audio processor from Analog Devices Inc., a leader in high-performance signal processing solutions. This advanced audio processing IC is designed to meet the rigorous demands of audio and video consumer electronics, delivering exceptional sound quality and audio processing capabilities.

At the heart of the ADAU1452KCPZ is a 32-bit DSP engine that provides a seamless and efficient audio processing experience. With a clock speed of up to 294.912 MHz, this processor is capable of handling complex audio algorithms and processing tasks with ease. The device features a flexible audio routing matrix and multiple audio inputs and outputs, making it highly adaptable for various audio applications.

The ADAU1452KCPZ supports a wide range of audio interfaces, including I2S, TDM, and PDM, allowing for compatibility with most digital audio sources and sinks. It also includes an on-chip RAM and serial control ports for easy integration into a system. The device's programmability and customization options make it an ideal choice for designers looking to create high-quality audio systems with unique sound signatures.

Key features of the ADAU1452KCPZ include:

  • Advanced SigmaDSP core with 32-bit processing
  • High clock speed for complex audio processing tasks
  • Extensive audio routing and mixing capabilities
  • Support for multiple audio interfaces (I2S, TDM, PDM)
  • On-chip RAM for user-defined audio processing algorithms
  • Serial control interfaces for system integration
  • Low-latency processing suitable for live audio applications
  • Low power consumption for energy-efficient designs

The ADAU1452KCPZ is available in a compact 72-lead LFCSP (lead frame chip scale package), which is ideal for space-constrained applications. Its robust design and high fidelity audio processing make it a perfect choice for a variety of products, including AV receivers, soundbars, digital mixers, and automotive audio systems.

With its powerful DSP core, versatile connectivity options, and exceptional audio quality, the ADAU1452KCPZ from Analog Devices Inc. sets a new standard for digital audio processing in consumer and professional audio products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9243 $59.5458
13+ $8.1431 $105.8603
20+ $7.8886 $157.7720
27+ $7.6341 $206.1207
34+ $7.3797 $250.9098
46+ $6.6162 $304.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,008 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess