EN
  • EN
  • DE

ADAU1966AWXSTZ

Part No ADAU1966AWXSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004753-ADAU1966AWXSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADAU1966AWXSTZ CAD Model

Description

ADAU1966AWXSTZ - A High-Performance DAC by Analog Devices Inc.

The ADAU1966AWXSTZ is a state-of-the-art, 16-channel digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance signal processing technology. This integrated circuit is tailored for professional audio equipment, mixing consoles, automotive sound systems, and other multi-channel audio applications where premium sound quality is paramount.

Key Features:

  • High Channel Count: The ADAU1966AWXSTZ boasts 16 channels of high-quality audio output, making it an ideal choice for systems that require multiple audio streams to be processed simultaneously.
  • Superior Audio Performance: With a dynamic range of 106 dB and a signal-to-noise ratio (SNR) of 105 dB, this DAC ensures crystal-clear audio reproduction with minimal distortion and noise.
  • Flexible Sampling Rates: It supports a wide range of sampling rates from 8 kHz to 192 kHz, accommodating various audio formats and quality requirements.
  • Integrated PLL: The onboard phase-locked loop (PLL) allows for flexible clocking options, simplifying system design by enabling the DAC to work with a variety of master clocks.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1966AWXSTZ maintains high performance while minimizing power draw, making it suitable for energy-sensitive applications.
  • Robust Thermal Performance: Housed in a 64-lead LQFP_EP (exposed pad) package, the device ensures efficient heat dissipation for reliable operation even under high load conditions.
  • Software Compatibility: The DAC is compatible with Analog Devices' SigmaStudio software, allowing for easy programming and customization of audio processing flows.

Applications:

  • Professional Audio Equipment
  • Mixing Consoles
  • Automotive Audio Systems
  • Home Theater Systems
  • Multi-Channel Audio Interfaces
  • Digital Audio Effects Processors

The ADAU1966AWXSTZ from Analog Devices Inc. represents a blend of high-fidelity audio performance with the versatility and reliability required for cutting-edge audio applications. Whether you're designing a professional-grade mixer or an advanced automotive audio system, this DAC provides the quality and features necessary to elevate your audio experience.

You May Also Be Interested in

Amic
Need more? Email Us
Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess