EN
  • EN
  • DE

ADAU7112ACBZR7

Part No ADAU7112ACBZR7
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description 2-CH PDM TO PCM CONVERTER / Audio Sample Rate Converter 2 Channel 9-WLCSP (1.26x1.26)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Function Sample Rate Converter
Applications Consumer Audio
Number of Channels 2
Interface I²S, TDM
Voltage - Supply 1.1V ~ 1.98V, 1.7V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications -
Mounting Type Surface Mount
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.26x1.26)
Base Product Number ADAU7112
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1381340-ADAU7112ACBZR7
Ultra Librarian 3D Model Ultra Librarian ADAU7112ACBZR7 CAD Model

Description

The ADAU7112ACBZR7 is a state-of-the-art digital audio converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its ability to efficiently convert pulse density modulation (PDM) audio signals into an Inter-IC Sound (I2S) or left-justified (LJ) digital audio output.

Key Features

  • High-Quality Audio Conversion: The ADAU7112ACBZR7 is capable of converting PDM data streams from up to four microphones, allowing for high-quality audio capture in multi-microphone systems.
  • Flexible Sampling Rates: It supports various sampling rates, making it suitable for a wide range of audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, ensuring longer operational times.
  • Compact Package: The device comes in an ultra-small, 9-ball, wafer level chip scale package (WLCSP), which minimizes the footprint on the circuit board and is excellent for space-constrained applications.

Applications

The ADAU7112ACBZR7 is versatile and can be used in various applications, including:

  • Smartphones and Tablets
  • Bluetooth Headphones
  • Smart Home Devices
  • Portable and Stationary Audio Recording Systems
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

Parameter Value
Resolution 24-bit
Audio Interface I2S, LJ
Operating Temperature -40°C to +85°C
Supply Voltage 1.71 V to 3.6 V

Overall, the ADAU7112ACBZR7 offers a perfect blend of performance, power efficiency, and compactness, making it an excellent choice for designers looking to incorporate high-quality audio conversion into their next-generation digital audio systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8658 $53.5238
26+ $3.9924 $103.8024
39+ $3.8677 $150.8403
54+ $3.7429 $202.1166
70+ $3.6181 $253.2670
93+ $3.2439 $301.6827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,646 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess