EN
  • EN
  • DE

ADAV4601BSTZ

Part No ADAV4601BSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUDIO CODEC PROCESSOR 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Purpose Audio Signal Processor
Applications Consumer Audio
Number of Channels 4
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 28 b
Case / Package 80-LQFP (14x14)
Win Source Part Number 077404-ADAV4601BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAV4601BSTZ CAD Model

Description

ADAV4601BSTZ: A High-Performance Audio Processor from Analog Devices

The ADAV4601BSTZ is a cutting-edge audio processor developed by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This processor is part of Analog Devices' extensive portfolio of audio solutions designed to deliver superior sound quality and advanced features to a wide range of audio applications.

Encased in a 64-lead LQFP (Low Profile Quad Flat Package), the ADAV4601BSTZ is engineered to meet the rigorous demands of modern audio processing. It is an ideal choice for applications such as home theater systems, automotive audio systems, sound bars, and professional audio equipment. The processor's robust architecture allows for the implementation of complex audio algorithms and signal processing tasks, ensuring an immersive audio experience for end-users.

Key Features of the ADAV4601BSTZ:

  • High-Quality Audio Signal Processing: The ADAV4601BSTZ delivers pristine audio signal processing capabilities with support for multiple audio formats and high-resolution audio streams.
  • Flexible Input/Output Configurations: This audio processor offers a variety of I/O options, enabling seamless integration into diverse audio systems and ensuring compatibility with a wide range of digital and analog audio sources.
  • Programmable DSP Core: At the heart of the ADAV4601BSTZ is a programmable DSP core, allowing for custom audio processing algorithms and enabling designers to tailor the audio characteristics to specific product requirements.
  • Integrated PLL (Phase-Locked Loop): The onboard PLL circuitry ensures precise clock generation, which is critical for maintaining audio integrity and synchronization across various system components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAV4601BSTZ minimizes power consumption, making it suitable for energy-sensitive applications.

With its robust feature set and flexibility, the ADAV4601BSTZ from Analog Devices Inc. stands out as a premier solution for designers seeking to enhance the audio performance and capabilities of their products. Its advanced technology and high level of integration make it a go-to audio processor for delivering a superior listening experience.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess