EN
  • EN
  • DE

ADC3001C3

Part No ADC3001C3
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172636-ADC3001C3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC3001C3 CAD Model

Description

The ADC3001C3 from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers high precision and performance for a wide array of applications. Designed to meet the rigorous demands of industrial, medical, and communication systems, this ADC boasts a resolution of 16 bits, providing the accuracy needed for critical measurements and data acquisition tasks.

Key Features

  • High Resolution: 16-bit resolution for precise analog signal conversion.
  • Sampling Rate: Fast sampling rate ensures real-time data processing and analysis.
  • Low Power Consumption: Optimized for energy efficiency, ideal for battery-powered devices.
  • Integrated Features: Includes internal voltage reference and oscillator to reduce external component requirements.
  • Digital Interface: Offers a flexible serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards.

Applications

The ADC3001C3 is suited for a multitude of applications where accuracy and speed are paramount. Its robust design and versatility make it an excellent choice for:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Data Acquisition Systems
  • High-Performance Audio Systems
  • Communication Infrastructure

Technical Specifications

Parameter Value
Resolution 16 bits
Max Sampling Rate Variable
Input Voltage Range ±10 V
Interface Type SPI, QSPI, MICROWIRE, DSP
Supply Voltage 2.7 V to 5.5 V

With its exceptional accuracy, high-speed performance, and low power consumption, the ADC3001C3 is a top-tier solution for professionals seeking a reliable ADC for their sophisticated electronic systems. Analog Devices Inc., a leader in high-performance analog technology, ensures that this product meets the highest quality and performance standards.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $8.1809
Amd
Lowest to $6.5223
Amd
Lowest to $12.2349
Renesas Electronics America
Need more? Email Us
ON Semiconductor
Lowest to $1.6320
ATI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess