EN
  • EN
  • DE

ADCLK925BCPZ-R2

Part No ADCLK925BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 7.5GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Analog Devices Inc.
Series SiGe
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VFQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (3x3)
Family Name ADCLK925
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCLK925BCPZR2, ADCLK925BCPZ-R2-ND, ADCLK925BCPZ-R2CT, ADCLK925BCPZ-R2TR, ADCLK925BCPZ-R2DKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859945-ADCLK925BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCLK925BCPZ-R2 CAD Model

Description

ADCLK925BCPZ-R2: High-Speed Clock Buffer by Analog Devices Inc.

The ADCLK925BCPZ-R2 is a state-of-the-art clock buffer from Analog Devices Inc., renowned for its high-speed and low jitter performance. Designed to deliver exceptional signal integrity, this device is an ideal choice for applications that demand precise timing and synchronization, such as high-speed data converters, digital signal processing, and high-performance computing.

Key Features

  • Low Jitter Performance: The ADCLK925BCPZ-R2 ensures minimal signal distortion with its low jitter specification, making it suitable for high-speed digital systems where timing accuracy is critical.
  • High-Speed Operation: Capable of operating at very high frequencies, this clock buffer supports fast data rates, which is essential for modern communication systems and data-intensive applications.
  • Differential LVPECL Outputs: Differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs provide a robust signal with less susceptibility to noise, which is crucial for maintaining signal integrity in noisy environments.
  • Wide Operating Temperature Range: The device is designed to work reliably across a broad temperature range, ensuring stable performance in various operating conditions.
  • Single Supply Voltage: The ADCLK925BCPZ-R2 operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the buffer saves valuable board space while providing excellent thermal performance.

Applications

  • Data Acquisition Systems
  • High-Speed Data Converters
  • Digital Signal Processing (DSP)
  • High-Performance Computing
  • Telecommunications Infrastructure
  • Aerospace and Defense Systems

The ADCLK925BCPZ-R2 is a testament to Analog Devices Inc.'s commitment to delivering high-performance components that meet the rigorous demands of advanced electronic systems. With its exceptional speed and precision, this clock buffer is engineered to facilitate reliable and efficient operation in a wide array of high-tech applications.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0076 $51.0228
8+ $13.9549 $111.6392
12+ $13.5188 $162.2256
16+ $13.0828 $209.3248
20+ $12.6467 $252.9340
27+ $11.3384 $306.1368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess