EN
  • EN
  • DE

ADCLK944BCPZ-R2

Part No ADCLK944BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 7GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, LVDS, LVPECL
Output ECL, LVPECL
Maximum Input Frequency 7GHz
Supply Voltage - Operating 2.375 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 039122-ADCLK944BCPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCLK944BCPZ-R2 CAD Model

Description

Product Overview: ADCLK944BCPZ-R2

The ADCLK944BCPZ-R2 is a high-performance clock buffer and divider from Analog Devices Inc., renowned for their precision in manufacturing high-grade electronic components. This clock distribution device is designed to meet the demands of complex digital systems that require low skew, low jitter, and high-frequency clock distribution and division.

Key Features

  • Low Skew: Ensures synchronous operation of digital circuits by minimizing timing discrepancies between clock signals.
  • Low Jitter: The device exhibits low jitter performance, which is critical for maintaining the integrity of high-speed signals.
  • High-Frequency Operation: Capable of handling high-frequency clock signals, making it suitable for high-performance applications.
  • Multiple Outputs: Features multiple outputs that provide flexibility in distributing the clock signal to various parts of a system.
  • Programmable Divider: Includes a programmable divider that allows users to adjust the division ratio according to their specific application needs.

Applications

The ADCLK944BCPZ-R2 is ideal for use in a wide array of applications, including but not limited to:

  • Data communication
  • Telecommunications
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Networking

Technical Specifications

With a compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADCLK944BCPZ-R2 offers a space-saving solution without compromising on performance. It operates over a wide temperature range, ensuring reliability in various operating conditions.

Ordering Information

The product is available with the part number ADCLK944BCPZ-R2, and it is essential to refer to this exact part number when ordering to ensure the correct specification of the clock buffer/divider is received. Analog Devices Inc. provides detailed datasheets and technical support for this product, facilitating its integration into your design.

For designers and engineers looking for a reliable and high-performance clock distribution solution, the ADCLK944BCPZ-R2 from Analog Devices Inc. offers an exceptional blend of features that can enhance the operation of sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2825 $61.4125
10+ $10.0780 $100.7800
16+ $9.7630 $156.2080
22+ $9.4481 $207.8582
28+ $9.1332 $255.7296
37+ $8.1883 $302.9671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess