EN
  • EN
  • DE

MC100E111FNR2

Part No MC100E111FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, PECL
Output ECL, PECL
Frequency - Max 800MHz
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100E111
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1216562-MC100E111FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100E111FNR2 CAD Model

Description

ON Semiconductor MC100E111FNR2: A Quintessential Solution for High-Speed Clock Distribution

The ON Semiconductor MC100E111FNR2 is a high-performance quintuple ECL to PECL clock driver designed for precision clock distribution in demanding applications. This device is an integral component for systems requiring accurate, high-speed signal processing and timing, such as advanced computing, telecommunications, and data networking equipment.

Key Features

  • Technology: The MC100E111FNR2 is built upon ON Semiconductor's advanced ECLinPS MAX™ technology, ensuring high-speed operation and reliability.
  • Configuration: This clock driver incorporates five differential PECL outputs that are capable of driving a 50-ohm transmission line terminated with 50 ohms to VCC - 2V.
  • Performance: With a maximum frequency exceeding 3GHz and a propagation delay of less than 200ps, the MC100E111FNR2 is optimized for high-frequency applications where timing accuracy is paramount.
  • Power Supply: It operates with a single +5V power supply or a -5.2V ECL supply, providing flexible integration into various system designs.
  • Package: The device is offered in a 28-lead PLCC package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The MC100E111FNR2 is suited for a variety of applications, including:

  • High-speed clock distribution networks
  • Synchronous and asynchronous digital systems
  • Telecommunications and data communication equipment
  • Test and measurement instrumentation
  • Server and enterprise computing

Advantages

By integrating the MC100E111FNR2 into your design, you benefit from:

  • Enhanced Signal Integrity: The low skew and jitter characteristics of the device ensure minimal signal distortion, crucial for maintaining the integrity of high-speed signals.
  • System Scalability: Multiple devices can be cascaded for larger clock distribution networks without significant degradation in performance.
  • Robust Design: The MC100E111FNR2 is characterized for operation over the full military temperature range of -55°C to +125°C, ensuring dependable performance in extreme conditions.

With its combination of high-speed performance, robust design, and versatile applications, the ON Semiconductor MC100E111FNR2 is a quintessential solution for your clock distribution needs.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
Lowest to $10.8258
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8008 $60.8128
38+ $3.1187 $118.5106
58+ $3.0212 $175.2296
80+ $2.9238 $233.9040
103+ $2.8263 $291.1089
137+ $2.5338 $347.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess