EN
  • EN
  • DE

ADCLK944BCPZ-R7

Part No ADCLK944BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5 V/3.3 V, Four LVPECL Outputs, SiGe Clock Fanout Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SiGe
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, CMOS, LVDS, LVPECL
Output ECL, LVPECL
Frequency - Max 7GHz
Operating Supply Voltage 2.375 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1139914-ADCLK944BCPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADCLK944
Introduction Date March 11, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK944BCPZ-R7 CAD Model

Description

ADCLK944BCPZ-R7: High-Speed Clock Fanout Buffer by Analog Devices Inc.

Introducing the ADCLK944BCPZ-R7, a cutting-edge clock fanout buffer manufactured by Analog Devices Inc., designed to distribute high-speed clock signals with precision and reliability. This remarkable product is a testament to Analog Devices' commitment to providing high-performance solutions for complex timing requirements in a wide range of applications.

Key Features:

  • Low Jitter and Skew: The ADCLK944BCPZ-R7 boasts exceptionally low jitter and output-to-output skew, ensuring signal integrity and timing precision across all outputs.
  • High-Speed Operation: With the capability to support clock frequencies well into the gigahertz range, this device is ideal for high-speed digital systems that demand fast and stable clock distribution.
  • Multiple Outputs: It features four LVDS (Low-Voltage Differential Signaling) outputs, providing the flexibility to drive multiple devices or system components from a single clock source.
  • Single-Ended or Differential Input: The device can accept either single-ended or differential input signals, offering versatility in interfacing with different types of clock sources.
  • Power Efficiency: The ADCLK944BCPZ-R7 is designed for low power consumption, making it a suitable choice for power-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this product saves valuable board space without compromising on performance.

Applications:

The ADCLK944BCPZ-R7 is an excellent choice for a variety of applications that require high-speed and precise clock distribution. These include:

  • Data communication and telecommunication systems
  • High-speed data acquisition and signal processing
  • Networking equipment such as routers and switches
  • Test and measurement equipment
  • Aerospace and defense systems

Reliability and Quality:

Analog Devices Inc. is renowned for its high standards of quality and reliability, and the ADCLK944BCPZ-R7 is no exception. Each device is rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications. Whether you're designing a state-of-the-art communication system or a high-performance computing platform, the ADCLK944BCPZ-R7 is engineered to deliver the performance you need.

For further information, including detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2113 $51.0565
12+ $8.3785 $100.5420
19+ $8.1167 $154.2173
26+ $7.8549 $204.2274
33+ $7.5930 $250.5690
45+ $6.8076 $306.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,614 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess