EN
  • EN
  • DE

KBC1021-MT-EAL01

Part No KBC1021-MT-EAL01
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826716-KBC1021-MT-EAL01
Ultra Librarian 3D Model Ultra Librarian KBC1021-MT-EAL01 CAD Model

Description

The SMSC KBC1021-MT-EAL01 is an embedded controller, specifically designed to manage and control various system functions in computing devices. While SMSC Corporation was acquired by Microchip Technology, the KBC1021 remains a relevant component in legacy systems and certain embedded applications.

Applications

  • Notebook Computers: Used as a keyboard and embedded controller in various notebook designs.
  • Embedded Systems: Suitable for embedded applications needing a reliable embedded controller.

Features

  • Keyboard Controller: Integrates keyboard scanning and control functionalities.
  • Embedded Controller: Provides host interface capabilities for system management.
  • Power Management: Includes power management features to control and optimize system power consumption.
  • I/O Ports: Offers various I/O ports for peripheral device communication and control.

Benefits

  • Enhanced System Control: Allows for precise control over keyboard functions, power management, and other system parameters.
  • Optimized Power Consumption: Contributes to lower power consumption, extending battery life in portable devices.
  • Reliable Performance: Delivers reliable performance in embedded environments, ensuring stable system operation.
  • Integrated Solution: Provides a comprehensive, single-chip solution, simplifying system design and reducing component count.

Additional Details

The KBC1021 likely includes features like wake-on-LAN, ACPI support, and fan control. It is a complex integrated circuit that requires specific programming and configuration to function correctly within a system. Detailed specifications can be found in the original SMSC datasheets, though availability may be limited due to the company's acquisition.

Note: This part may be NRND (Not Recommended for New Designs) due to the age of the component and the SMSC/Microchip acquisition. Check current availability with suppliers.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess