EN
  • EN
  • DE

ADCMP553BRMZ

Part No ADCMP553BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/LATCH 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Differential, LVPECL, Open-Emitter, PECL
Voltage - Supply, Single/Dual (±) 3.14V ~ 5.25V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Input Bias (Max) 28µA @ 3.3V
Current - Output (Typ) 55mA @ 3.3V
Current - Quiescent (Max) 13mA
CMRR, PSRR (Typ) 76dB CMRR, 70dB PSRR
Propagation Delay (Max) 0.625ns
Hysteresis ± 0.5mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Base Product Number ADCMP553
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 759778-ADCMP553BRMZ
Ultra Librarian 3D Model Ultra Librarian ADCMP553BRMZ CAD Model

Description

Analog Devices ADCMP553BRMZ - High-Speed Comparator

The ADCMP553BRMZ is a state-of-the-art high-speed comparator from Analog Devices Inc., renowned for its precision and performance in signal processing technology. This device is designed to offer a rapid response time and high accuracy, making it an ideal choice for a wide range of applications, including pulse and signal generation, clock and data recovery, and high-speed triggering in digital circuits.

Encased in a compact 10-lead MSOP package, the ADCMP553BRMZ ensures space efficiency on printed circuit boards, which is critical in modern, densely-packed electronic systems. Its small footprint does not compromise its functionality or performance, making it a versatile component for both space-constrained and standard applications.

This high-speed comparator features a typical propagation delay of just 0.5 ns with minimal overdrive and dispersion, ensuring swift and consistent response times across a variety of input conditions. The low input offset voltage and hysteresis can be adjusted externally, providing designers with the flexibility to tailor the device's performance to their specific needs.

With a wide supply voltage range from 2.5V to 5.5V, the ADCMP553BRMZ is adaptable to various power environments, making it suitable for both portable and stationary applications. Its input signal range extends beyond the supply rails, a characteristic that allows for greater signal dynamic range and system robustness.

The ADCMP553BRMZ also offers complementary PECL outputs, which are capable of driving long transmission lines with fast edge rates, ensuring signal integrity over distance and through complex routing. This feature is particularly important in high-speed digital communication and processing systems where signal fidelity is paramount.

Additional features such as latch function and adjustable hysteresis add to the device's versatility, allowing for more precise control over its operation. The ADCMP553BRMZ is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

In summary, the ADCMP553BRMZ from Analog Devices Inc. is a high-performance, adaptable, and reliable solution for systems requiring high-speed comparison and timing functions. Its combination of speed, precision, and flexibility makes it an essential component for designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5225 $52.6125
12+ $8.6339 $103.6068
18+ $8.3641 $150.5538
25+ $8.0943 $202.3575
32+ $7.8244 $250.3808
43+ $7.0150 $301.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 804 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess