EN
  • EN
  • DE

ADCMP564BRQZ

Part No ADCMP564BRQZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 2 W/LATCH 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Voltage - Input Offset (Max) 2mV @ -5.2V,5V
Current - Input Bias (Max) 3µA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 5mA, 25mA
CMRR, PSRR (Typ) 80dB CMRR, 85dB PSRR
Propagation Delay (Max) 0.83ns
Hysteresis ±1mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 20-QSOP
Base Product Number ADCMP564
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557236-ADCMP564BRQZ
Ultra Librarian 3D Model Ultra Librarian ADCMP564BRQZ CAD Model

Description

ADCMP564BRQZ - High-Speed Comparator from Analog Devices Inc.

The ADCMP564BRQZ is a high-performance, fast comparator designed by Analog Devices Inc., renowned for its precision and speed. This component is particularly well-suited for high-speed signal processing applications, where quick decision-making based on analog signals is critical. Its impressive propagation delay and low jitter make it an ideal choice for systems requiring high-speed data conversion and timing precision.

Encased in a compact 20-lead QSOP package, the ADCMP564BRQZ boasts a differential PECL output stage. This output stage provides the advantage of reduced signal interference and improved signal integrity, which is essential in noisy environments or when long-distance signal transmission is required. The device operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility in a multitude of applications.

The ADCMP564BRQZ features a latch function and a programmable hysteresis, enabling designers to tailor the device's performance to specific application needs. The hysteresis can be adjusted to improve noise immunity, which is especially useful in environments with high levels of electrical noise or when dealing with signals with a small amplitude.

Analog Devices Inc. has equipped the ADCMP564BRQZ with overdrive and undervoltage lockout features, enhancing the reliability and robustness of the device. These characteristics help to prevent false triggering and ensure stable operation throughout the entire voltage range.

In summary, the ADCMP564BRQZ from Analog Devices Inc. is a superior choice for designers looking for a high-speed comparator that offers precision, flexibility, and reliability. Whether utilized in data acquisition systems, clock and data recovery circuits, or high-speed A/D converters, this device delivers consistent performance and contributes to the overall efficiency and accuracy of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3245 $56.6225
11+ $9.2919 $102.2109
17+ $9.0015 $153.0255
23+ $8.7112 $200.3576
30+ $8.4208 $252.6240
40+ $7.5497 $301.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess