EN
  • EN
  • DE

ADD8704ACPZ-REEL7

Part No ADD8704ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP LCD QUAD 16V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Number of Circuits 4
-3db Bandwidth 6.8MHz
Slew Rate 6 V/μs
Operating Supply Current 2.8mA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 16 V
Mounting SMD (SMT)
Case / Package 16-LFCSP (4x4)
Win Source Part Number 107588-ADD8704ACPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD8704ACPZ-REEL7 CAD Model

Description

Analog Devices Inc. presents the ADD8704ACPZ-REEL7, a high-performance component designed to meet the demanding needs of advanced electronic systems. This precision device is part of the Analog Devices portfolio, which is renowned for its quality and reliability in the field of analog technology.

Key Features

  • Package: The ADD8704ACPZ-REEL7 comes in a LFCSP (Lead Frame Chip Scale Package), which is known for its small footprint and excellent thermal performance. This package is suitable for space-constrained applications while providing efficient heat dissipation.
  • Reel Packaging: Supplied in a 7-inch reel, this component is designed for automated assembly processes, facilitating efficient manufacturing and handling.
  • High Precision: Analog Devices Inc. has engineered this product to deliver high precision in its operation, making it an ideal choice for critical applications where accuracy is paramount.
  • Durability: Built to last, the ADD8704ACPZ-REEL7 is manufactured to withstand harsh conditions and maintain its performance over a wide range of temperatures and operational stresses.

Applications

The versatile nature of the ADD8704ACPZ-REEL7 allows it to be utilized in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics
  • Communication Infrastructure
  • High-Precision Instrumentation

Quality and Support

As with all Analog Devices Inc. products, the ADD8704ACPZ-REEL7 is backed by comprehensive technical support and the assurance of high manufacturing standards. Customers can rely on the robust quality assurance processes that ensure each component meets the stringent requirements necessary for critical system applications.

Ordering Information

To order the ADD8704ACPZ-REEL7 or to obtain more information about pricing and availability, customers can visit the Analog Devices Inc. website or contact their local authorized distributor. The combination of performance, quality, and support makes the ADD8704ACPZ-REEL7 a smart choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess