EN
  • EN
  • DE

ADDAC80-CBI-V

Part No ADDAC80-CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT PARALLEL 24-CDIP / DAC 1-CH Current Steering 12-bit 24-Pin SBCDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 4.5 V ~ 16 V
INL/DNL (LSB) ±0.25, ±0.75 (Maximum)
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 24-CDIP (0.600", 15.24mm)
Manufacturer Package 24-CDIP Side Brazed
Win Source Part Number 772457-ADDAC80-CBI-V
Popularity Medium
Supply and Demand Status Limited
Family Name ADDAC80
Introduction Date September 23, 1996
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADDAC80-CBI-V CAD Model

Description

ADDAC80-CBI-V Digital-to-Analog Converter

The ADDAC80-CBI-V, crafted by the reputable Analog Devices Inc., stands as a testament to the company's commitment to precision and quality in the field of electronic components. This high-performance digital-to-analog converter (DAC) is meticulously designed to cater to a wide array of applications that require accurate and reliable analog output from digital signals.

The ADDAC80-CBI-V is a 12-bit DAC which boasts a resolution that ensures fine granularity in the analog output, making it an ideal choice for applications such as automated test equipment, industrial control systems, and high-precision instrumentation. Its robust design is tailored to provide stable performance over various environmental conditions, ensuring that it can be deployed in diverse industrial scenarios.

One of the key features of this product is its monotonic performance over the entire operating temperature range, which is crucial for applications where consistency and reliability are paramount. The device operates on a single 15V power supply, simplifying the power design for system architects and reducing the complexity of the surrounding circuitry.

The ADDAC80-CBI-V's versatility is further enhanced by its compatibility with most 8-bit, 12-bit, and 16-bit microprocessors. This feature is particularly beneficial for designers who are looking to integrate the DAC into existing systems without the need for significant hardware modifications. Furthermore, the device includes a data latch that facilitates easy interfacing and data handling, thereby streamlining the integration process.

Encapsulated in a durable 24-pin ceramic DIP (dual in-line package), the ADDAC80-CBI-V ensures a reliable connection to the printed circuit board and offers excellent resistance against mechanical stress. Its package is also designed to provide optimal thermal management, which is critical for maintaining accuracy and longevity in high-performance applications.

In conclusion, the ADDAC80-CBI-V from Analog Devices Inc. is a sophisticated solution for system designers looking to bridge the digital and analog domains with precision. Its high resolution, ease of integration, and robust design make it a valuable component for a multitude of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7223 $85.4446
4+ $35.0543 $140.2172
6+ $33.9593 $203.7558
8+ $32.8632 $262.9056
10+ $31.7683 $317.6830
13+ $28.4823 $370.2699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess