EN
  • EN
  • DE

ADDI7100BCPZ

Part No ADDI7100BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Complete, 12-Bit, 45 MHz CCD Signal Processor | IC PROCESSOR CCD SIGNAL7 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor, 12-Bit
Applications Digital Camera
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADDI7100
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139974-ADDI7100BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADDI7100BCPZ CAD Model

Description

Product Overview: ADDI7100BCPZ by Analog Devices Inc.

The ADDI7100BCPZ is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the field of precision signal processing technology. This product is a testament to the company's commitment to delivering advanced solutions for complex electronic applications.

Key Features

  • High-resolution Imaging: The device is tailored for imaging applications that require high resolution and fast data acquisition, making it an ideal choice for medical imaging, industrial inspection, and other precision imaging systems.
  • Integration: The ADDI7100BCPZ integrates multiple functionalities into a single chip, reducing the need for additional components, saving space, and simplifying design and system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, which is crucial for portable and battery-powered devices.
  • Robust Performance: Analog Devices Inc. is known for its robust designs, and the ADDI7100BCPZ is no exception. It operates reliably across a wide range of temperatures and conditions.

Applications

The versatility of the ADDI7100BCPZ allows it to be used across various applications where precision and reliability are paramount. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Machine Vision
  • High-speed Data Acquisition Systems
  • Advanced Security and Surveillance

Technical Specifications

The ADDI7100BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) and offers a range of technical specifications that make it a flexible solution for many imaging needs:

  • Package Type: LFCSP
  • Resolution: High
  • Interface: User-friendly
  • Supply Voltage: Optimized for low-power operations

Conclusion

Analog Devices Inc.'s ADDI7100BCPZ is a sophisticated piece of technology that combines high-resolution imaging capabilities with low power consumption, making it an excellent choice for developers and engineers looking to create advanced imaging solutions. Its integration, performance, and versatility make it a valuable component in a wide range of applications, from medical diagnostics to industrial automation.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0069 $51.0207
8+ $13.9544 $111.6352
12+ $13.5183 $162.2196
16+ $13.0823 $209.3168
20+ $12.6462 $252.9240
27+ $11.3380 $306.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess