EN
  • EN
  • DE

ADE7518ASTZF16

Part No ADE7518ASTZF16
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC ENERGY METER MCU 16K 64LQFP  /  Single Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.4V
Current - Supply 4mA
Voltage - Supply 2.4 V ~ 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADE7518
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADE7518ASTZF16-AD,ANAANAADE7518ASTZF16
Standard Package 160
Win Source Part Number 1199390-ADE7518ASTZF16
Ultra Librarian 3D Model Ultra Librarian ADE7518ASTZF16 CAD Model

Description

Introducing the ADE7518ASTZF16 from Analog Devices Inc.

The ADE7518ASTZF16 is a cutting-edge energy monitoring chip that has been meticulously designed by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated integrated circuit is engineered to provide precise measurements of power, voltage, current, and energy usage in a variety of applications, making it an ideal solution for advanced energy management systems.

Key Features

  • High Precision: The ADE7518ASTZF16 offers exceptional accuracy in energy measurement, ensuring reliable data for critical applications.
  • Multi-Channel Functionality: With multiple analog-to-digital converters (ADCs), this chip can simultaneously monitor various parameters, enhancing its utility in complex systems.
  • Digital Integration: Featuring a digital interface, the ADE7518ASTZF16 can easily connect with microcontrollers or processors for data processing and analysis.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power draw, contributing to the overall energy savings of the system it is integrated into.
  • Robust Design: Analog Devices Inc. has built the ADE7518ASTZF16 to withstand the rigors of industrial environments, ensuring long-term reliability and performance.

Applications

The versatile nature of the ADE7518ASTZF16 makes it suitable for a wide range of applications, including:

  • Smart grid infrastructure
  • Renewable energy systems
  • Industrial automation
  • Energy management in commercial and residential buildings
  • Power supply monitoring

Technical Specifications

The ADE7518ASTZF16 is packed with features that ensure its performance matches the needs of demanding applications. It is designed with high-resolution ADCs, a flexible digital interface, and support for a variety of sensor types. The device's technical specifications are tailored to deliver precision and reliability, which are hallmarks of Analog Devices Inc.'s commitment to quality.

For companies and developers looking to integrate advanced energy monitoring into their systems, the ADE7518ASTZF16 from Analog Devices Inc. offers a compelling combination of precision, versatility, and durability. Its robust design and comprehensive feature set make it a top choice for those who demand the best in energy measurement technology.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess