EN
  • EN
  • DE

ADE7752BARW

Part No ADE7752BARW
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Polyphase Energy Metering IC with Pulsed Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139985-ADE7752BARW
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7752BARW CAD Model

Description

Introducing the ADE7752BARW from Analog Devices Inc.

The ADE7752BARW is a high-precision, polyphase electrical energy measurement IC from the renowned manufacturer Analog Devices Inc. This cutting-edge component is designed for effective energy measurement in residential and commercial applications, enabling accurate monitoring and management of energy consumption.

With its advanced features and capabilities, the ADE7752BARW stands out in the market. It integrates all the necessary functions for active, reactive, and apparent energy measurement into a single package, simplifying design and reducing the component count. The device supports a wide range of supply voltage and current inputs, making it highly versatile and suitable for various metering applications.

Key Features of the ADE7752BARW:

  • High Accuracy: The ADE7752BARW delivers exceptional accuracy in energy measurement, ensuring precise billing and energy monitoring.
  • On-Chip ADC: It includes a high-quality analog-to-digital converter that provides reliable data conversion for accurate readings.
  • Multiple Energy Measurement Modes: Capable of measuring active, reactive, and apparent energy, it offers flexibility for different measurement requirements.
  • Low Power Consumption: Designed to be energy-efficient, the ADE7752BARW operates with low power consumption, making it ideal for long-term, continuous use.
  • Robust Communication: It features a serial interface port for easy communication with microprocessors or microcontrollers, facilitating data retrieval and device configuration.
  • Package and Temperature Range: The device comes in a 24-lead SOIC (Small Outline Integrated Circuit) package and is rated for an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The ADE7752BARW is an excellent choice for smart metering solutions, including electricity meters and energy monitoring systems. Its robustness and precision make it a go-to component for applications requiring reliable and accurate energy measurement. Analog Devices Inc.'s commitment to quality and performance is evident in the ADE7752BARW, making it a preferred option for designers and engineers in the energy management industry.

Whether you are developing a new energy meter or upgrading an existing system, the ADE7752BARW offers the performance, reliability, and integration needed to meet today's energy measurement challenges.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess