EN
  • EN
  • DE

JMB353-LGBA0A

Part No JMB353-LGBA0A
Manufacturer JMicron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0832+
Reference case QFP64
Manufacturer JMicron
Win Source Part Number 710586-JMB353-LGBA0A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JMB353-LGBA0A CAD Model

Description

The JMB353-LGBA0A is a single-chip PCI Express to SATA II host controller manufactured by JMicron. This controller is designed to provide a high-performance and cost-effective solution for adding SATA II ports to a system via the PCI Express bus. It's commonly used in desktop computers, embedded systems, and other devices that require additional SATA connectivity.

Applications

  • Desktop computers: Adding extra SATA ports for hard drives, SSDs, and optical drives.
  • Embedded systems: Providing SATA connectivity in industrial PCs, storage servers, and other embedded applications.
  • RAID controllers: Supporting RAID (Redundant Array of Independent Disks) configurations for data storage and redundancy.
  • Storage enclosures: Enabling SATA connectivity for external storage devices.
  • Motherboards: Integrated into motherboards to provide SATA ports.

Features

  • PCI Express x1 interface: Connects to the host system via a PCI Express x1 interface.
  • Two SATA II ports: Provides two independent SATA II ports for connecting storage devices.
  • Supports SATA II speeds up to 3Gbps: Supports data transfer rates up to 3Gbps per port.
  • NCQ (Native Command Queuing) support: Improves performance by optimizing the order of data transfers.
  • Port Multiplier support: Allows multiple drives to be connected to a single SATA port using a port multiplier.

Benefits

  • Increased storage capacity: Adds extra SATA ports for connecting more storage devices.
  • Improved performance: Provides high-speed data transfer rates.
  • Cost-effective solution: Offers a cost-effective way to add SATA connectivity to a system.
  • Easy to install: Simple to install and configure.
  • Enhanced data management: Supports RAID configurations for data redundancy and improved performance.

Additional Details

The JMB353-LGBA0A is typically available in a QFP (Quad Flat Package). It requires appropriate drivers to be installed on the host system to function correctly. The datasheet provides detailed information on the electrical characteristics, pinout, and application circuit examples. The controller supports various operating systems, including Windows, Linux, and macOS. It is compliant with the PCI Express Base Specification and the SATA II specification. The device is designed to consume low power, making it suitable for use in energy-efficient systems. It's crucial to consult the datasheet for the latest driver information and compatibility details. The controller also supports hot-plugging, allowing devices to be connected and disconnected without shutting down the system.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess