EN
  • EN
  • DE

ADE7761BARSZ-RL

Part No ADE7761BARSZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 790 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V
Voltage - I/O Low 0.8V, 1V
Operating Supply Current 3.65mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 099863-ADE7761BARSZ-RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADE7761BARSZ-RL CAD Model

Description

Product Overview: ADE7761BARSZ-RL by Analog Devices Inc.

The ADE7761BARSZ-RL is a high-precision, integrated Active Energy Metering IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This IC is specifically tailored for effective single-phase electrical energy measurement in residential and industrial applications. It offers a cost-effective solution for metering designs that require accurate energy monitoring and reliable operation over a wide dynamic range.

Key Features:

  • High Accuracy: The ADE7761BARSZ-RL provides high accuracy in energy measurement, enabling it to meet various international metering standards. Its precise energy calculation ensures reliable billing and monitoring for both consumers and utility companies.
  • On-Chip Energy Data Calculation: This IC integrates all necessary functions for energy data calculation, including active power, voltage, and current RMS measurements. This integration simplifies the design process, reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADE7761BARSZ-RL operates with low power consumption, making it suitable for energy-sensitive applications.
  • Easy Interface: It features a Serial Peripheral Interface (SPI) that allows for straightforward communication with microcontrollers, making data retrieval and device configuration simple.
  • Robust Tamper Detection: The device includes mechanisms for tamper detection, providing alerts in cases of potential energy theft or meter tampering.

Applications:

The ADE7761BARSZ-RL is versatile and can be used in a variety of applications, including:

  • Residential energy meters
  • Smart energy management systems
  • Industrial power monitoring
  • Sub-metering applications

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADE7761BARSZ-RL is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The compact surface-mount package allows for efficient use of PCB space, making it a practical choice for modern metering solutions.

With its combination of precision, integration, and ease of use, the ADE7761BARSZ-RL from Analog Devices Inc. stands out as an excellent choice for developers looking to implement advanced energy metering systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0790 $63.7110
20+ $5.8085 $116.1700
31+ $5.6272 $174.4432
43+ $5.4458 $234.1694
55+ $5.2645 $289.5475
74+ $4.7193 $349.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess