EN
  • EN
  • DE

ADF4002BRUZ-RL7

Part No ADF4002BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 400MHz-IN 16-Pin TSSOP T/R / IC PLL FREQUENCY SYNTH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF), Phase Detector
PLL Yes with Bypass
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 400MHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 105321-ADF4002BRUZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADF4002
Introduction Date April 28, 2006
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4002BRUZ-RL7 CAD Model

Description

The ADF4002BRUZ-RL7 is a leading-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in RF systems. This integrated circuit is particularly suited for applications requiring a high-quality PLL (Phase-Locked Loop) with a VCO (Voltage-Controlled Oscillator), such as in wireless communication, instrumentation, and base stations.

Key Features

  • Frequency Range: The ADF4002BRUZ-RL7 is capable of operating over a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: With its low phase noise characteristics, it ensures a clean signal for reliable communication and precise measurements.
  • Programmable Divider: It includes a programmable divider, allowing users to fine-tune the frequency to their specific requirements.
  • Lock Detect Function: The device features a lock detect function, providing a means to monitor the PLL lock status, which is crucial for maintaining system stability.
  • Power Supply: The ADF4002BRUZ-RL7 operates on a single supply voltage, simplifying power management in the system design.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), it offers a compact solution that is beneficial for space-constrained applications.

Applications

  • Wireless Communications
  • Base Stations
  • Test Equipment
  • Satellite Systems
  • PLLs in RF Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF4002BRUZ-RL7 is no exception. It is built to meet high industry standards, ensuring long-term performance and consistency. Customers can rely on this product for their critical applications where precision and durability are paramount.

Ordering Information

The ADF4002BRUZ-RL7 is available in reel packaging, designated by the 'RL7' suffix, facilitating easy integration into manufacturing processes. For detailed ordering and shipment information, please refer to Analog Devices Inc.'s official website or contact their customer service.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9462 $54.4082
25+ $4.0584 $101.4600
39+ $3.9316 $153.3324
53+ $3.8047 $201.6491
68+ $3.6779 $250.0972
91+ $3.2975 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess