EN
  • EN
  • DE

ADF41020BCPZ-RL7

Part No ADF41020BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001500-ADF41020BCPZ-RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian ADF41020BCPZ-RL7 CAD Model

Description

Product Overview: ADF41020BCPZ-RL7

The ADF41020BCPZ-RL7 is a highly integrated frequency synthesizer designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced device is part of the ADF41020 series and is tailored for applications that require a stable and precise frequency source. It is commonly used in wireless infrastructure, instrumentation, and aerospace and defense applications.

Key Features

  • High Frequency Range: The ADF41020BCPZ-RL7 supports a broad frequency range, making it suitable for various applications that require different frequencies.
  • Integer-N PLL: This product utilizes an Integer-N Phase-Locked Loop (PLL) design, which ensures low phase noise and high frequency stability.
  • Low Phase Noise Performance: The device is engineered to deliver exceptional phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Programmable Charge Pump: The synthesizer features a programmable charge pump, allowing users to optimize loop filter and phase noise characteristics.
  • Power Supply: It operates on a single 3.3V power supply, which simplifies the power design for system integration.
  • Compact Package: The ADF41020BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for densely populated circuit boards.

Applications

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar Systems
  • Aerospace and Defense Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADF41020BCPZ-RL7 is manufactured under strict quality control standards and is designed to meet the rigorous demands of professional applications. It is available in a RoHS-compliant package, ensuring that it meets current environmental standards for electronic components.

With its advanced features and versatile applications, the ADF41020BCPZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance frequency synthesizer solution.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,335 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess