EN
  • EN
  • DE

ADF4106SRU-EP

Part No ADF4106SRU-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP / Frequency Synthesizer IC 6GHz 1 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Frequency Synthesizer
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Other Names ADF4106SRUEP,2156-ADF4106SRU-EP-AD,ANAANAADF4106SRU-EP
Standard Package 96
Win Source Part Number 1176563-ADF4106SRU-EP
Ultra Librarian 3D Model Ultra Librarian ADF4106SRU-EP CAD Model

Description

The ADF4106SRU-EP is a high-performance, fractional-N or integer-N frequency synthesizer product from Analog Devices Inc. It is designed to deliver comprehensive solutions for a wide range of applications requiring precise signal generation, from RF communication systems to instrumentation and aerospace defense systems.

Key Features:

  • Frequency Range: The device is capable of operating at frequencies up to 6 GHz, making it suitable for high-frequency applications.
  • Programmability: It features programmable dual modulus prescaler of 8/9, 16/17, 32/33, and a fully programmable 24-bit Sigma-Delta modulator. This allows for fine resolution on output frequency.
  • Low Phase Noise: The ADF4106SRU-EP is designed to have low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Supply Voltage: It operates on a 3.0 V to 3.6 V supply voltage, ensuring compatibility with a variety of system power supplies.
  • Power Consumption: The device has a low power consumption, which is essential for portable and battery-powered applications.
  • Package: It is available in a compact 16-lead TSSOP (thin shrink small outline package), which is suitable for space-constrained applications.
  • Enhanced Performance: The ADF4106SRU-EP is part of Analog Devices' Enhanced Product (EP) line, designed to meet the advanced and rigorous standards of aerospace and defense applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability in harsh environments.

Applications:

  • Wireless infrastructure (GSM, 3G, LTE base stations)
  • Test equipment and instrumentation
  • Satellite systems
  • Private mobile radios
  • Aerospace and defense systems

The ADF4106SRU-EP synthesizer is designed to integrate seamlessly into an array of systems requiring high precision and reliability. Analog Devices Inc.'s commitment to quality ensures that this product meets the highest standards for performance and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess