EN
  • EN
  • DE

ADF4110BRUZ-REEL7

Part No ADF4110BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709338-ADF4110BRUZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4110BRUZ-REEL7 CAD Model

Description

The ADF4110BRUZ-REEL7 is a cutting-edge frequency synthesizer designed and manufactured by Analog Devices Inc., a leading company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This synthesizer is part of a family of devices that integrate a high-frequency phase-locked loop (PLL) with precision voltage-controlled oscillators (VCOs), making it an ideal component for telecommunications, data communications, and other RF applications.

Key Features

  • Frequency Range: The device is capable of operating in a broad frequency range, making it versatile for various applications.
  • Programmability: It features serial interface programmability, allowing for convenient configuration and adjustment of settings to suit specific requirements.
  • Low Phase Noise Performance: The ADF4110BRUZ-REEL7 is engineered to deliver low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Power Supply: It operates on a single 3.0 V to 5.5 V power supply, ensuring compatibility with a wide range of electronic systems and minimizing power consumption.
  • Package Type: Supplied in a compact TSSOP package, the ADF4110BRUZ-REEL7 is designed for space-constrained applications without compromising functionality.

Applications

  • Wireless communication systems
  • Base stations for mobile radio
  • Test equipment
  • Wireless LANs
  • Private mobile radios
  • Satellite communication systems

The ADF4110BRUZ-REEL7 comes in a tape-and-reel packaging format (REEL7), which facilitates automated assembly processes, making it suitable for mass production environments. Analog Devices Inc. has designed this synthesizer with the precision and reliability that customers have come to expect from their products, ensuring that it meets the stringent requirements of modern RF and microwave systems.

With its robust feature set and flexible design, the ADF4110BRUZ-REEL7 is an excellent choice for engineers and designers looking to create sophisticated electronic systems requiring stable and precise frequency generation.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8000 $54.0000
12+ $8.8616 $106.3392
18+ $8.5847 $154.5246
25+ $8.3077 $207.6925
32+ $8.0308 $256.9856
42+ $7.2000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess