EN
  • EN
  • DE

ADF4113BRUZ-REEL

Part No ADF4113BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 4GHz-IN 165MHz-OUT 16-Pin TSSOP T/R / IC SYNTHESZR FREQ PLL RF 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 089887-ADF4113BRUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADF4113
Introduction Date May 03, 2000
ECCN EAR99
Country of Origin Taiwan, Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4113BRUZ-REEL CAD Model

Description

The ADF4113BRUZ-REEL is a high-performance frequency synthesizer manufactured by Analog Devices Inc. This synthesizer is designed to generate a local oscillator frequency for downconversion or upconversion in wireless communication systems. It is widely used in applications such as base stations, wireless LANs, CATV equipment, and test instruments.

Key Features

  • Frequency Range: The ADF4113BRUZ-REEL operates at a broad frequency range, making it suitable for various communication standards and applications.
  • Phase-Locked Loop (PLL): It features a PLL with a voltage-controlled oscillator (VCO) that ensures stable and precise frequency generation.
  • High Resolution: The device offers high-resolution 3-wire serial interface programming, allowing for fine-tuning of the output frequency.
  • Power Supply: It is optimized for low power consumption and can operate from a single 2.7V to 5.5V power supply, making it ideal for portable and battery-powered applications.
  • Packaging: The ADF4113BRUZ-REEL comes in a compact TSSOP (thin shrink small outline package) form factor, which is suitable for space-constrained designs.
  • Temperature Range: With an industrial temperature range, this device can reliably operate in diverse environmental conditions.

Applications

  • Wireless infrastructure (GSM, W-CDMA, LTE)
  • Wireless LANs and broadband access
  • CATV equipment
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADF4113BRUZ-REEL is no exception. It is manufactured to the highest standards to ensure performance and reliability across its lifespan. The product is available in a reel format, facilitating efficient assembly for high-volume production environments.

Ordering Information

The ADF4113BRUZ-REEL is available for order in various quantities suitable for both prototyping and large-scale production. For detailed pricing and availability, interested parties should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3693 $51.8465
12+ $8.5082 $102.0984
19+ $8.2423 $156.6037
26+ $7.9764 $207.3864
33+ $7.7105 $254.4465
44+ $6.9129 $304.1676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess