EN
  • EN
  • DE

ADF4156BRUZ

Part No ADF4156BRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6 GHz Fractional-N Frequency Synthesizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6.2GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140038-ADF4156BRUZ
Manufacturer Homepage www.analog.com
Family Name ADF4156
Introduction Date May 01, 2006
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4156BRUZ CAD Model

Description

The ADF4156BRUZ is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver high performance in radio frequency (RF) systems. This highly integrated device is capable of generating a local oscillator frequency for upconversion or downconversion in wireless communication systems, test and measurement equipment, and radar applications.

Key Features

  • High Frequency Range: The ADF4156 allows for the synthesis of RF signals within the range of 500 MHz to 6 GHz, making it suitable for a wide variety of high-frequency applications.
  • Fractional-N PLL: With its fractional-N phase-locked loop (PLL) technology, the ADF4156BRUZ offers fine frequency resolution, reduced phase noise, and quick frequency hopping capabilities.
  • Programmable Output Power: The device provides programmable output power levels, allowing for optimal signal strength control based on system requirements.
  • Low Spurious Levels: Spurious emissions are kept to a minimum, ensuring a clean signal for reliable communication and precise measurements.
  • Integrated VCO: The inclusion of an integrated voltage-controlled oscillator (VCO) simplifies the design and reduces the number of external components needed.
  • Multiple Power-Down Modes: To enhance power efficiency, the ADF4156BRUZ features multiple power-down modes, enabling significant power savings when the device is not in active use.
  • Serial Interface: A 3-wire serial interface is available for programming and control, providing ease of integration with microcontrollers and other digital systems.

Applications

The ADF4156BRUZ is ideal for a range of applications, including:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Instrumentation and Test Equipment
  • Private Mobile Radios
  • Satellite Communications
  • Point-to-Point Radio Links

Package and Quality

The device comes in a compact TSSOP (thin shrink small outline package) form factor, designated as "BRUZ," which is suitable for space-constrained applications. The ADF4156BRUZ is part of Analog Devices Inc.'s commitment to high-quality and reliable products, ensuring long-term performance in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6119 $53.0595
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5970 $257.9100
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,851 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess