EN
  • EN
  • DE

ADF4350BCPZ

Part No ADF4350BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH PLL VCO FN/IN 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 4.4GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 086382-ADF4350BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADF4350
Introduction Date May 20, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4350BCPZ CAD Model

Description

The ADF4350BCPZ is a versatile integrated circuit from Analog Devices Inc., designed for a wide range of frequency synthesizer applications. This device is capable of generating frequencies from 137.5 MHz to 4.4 GHz, making it an ideal choice for diverse applications such as wireless communication systems, test equipment, and instrumentation.

Key Features

  • Wide Frequency Range: The ADF4350BCPZ offers a broad frequency range, covering 137.5 MHz to 4.4 GHz, which is divided into two bands (LF: 137.5 MHz to 2.2 GHz, HF: 2.2 GHz to 4.4 GHz).
  • Integrated VCO: The device includes a fully integrated voltage-controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz.
  • Programmable Divider: It features a programmable divide-by-1/2/4/8/16/32/64 output for more frequency selection options.
  • Low Phase Noise: The ADF4350BCPZ is designed to deliver low phase noise performance, which is critical for maintaining signal integrity in sensitive applications.
  • Multiple Power Supply Options: The device can be powered by a single 3.0 V to 3.6 V power supply or dual supplies of 1.8 V and 5 V.

Applications

  • Wireless Infrastructure (GSM, GPRS, LTE)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Clock Generation for Digital Switches
  • Point-to-Point Radio Systems

Product Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number ADF4350BCPZ Package 32-LFCSP (5x5) Frequency Range 137.5 MHz to 4.4 GHz Supply Voltage 3.0 V to 3.6 V or 1.8 V and 5 V

The ADF4350BCPZ from Analog Devices Inc. is a highly flexible and reliable solution for generating precise frequencies required in advanced communication and signal processing systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7414 $58.4484
11+ $9.1249 $100.3739
18+ $8.8166 $158.6988
25+ $8.2000 $205.0000
32+ $7.8918 $252.5376
40+ $7.5835 $303.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess