EN
  • EN
  • DE
  • IT

ADF4360-0BCP

Part No ADF4360-0BCP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGRATED SYNTH/VCO 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bag
Product Status Obsolete
Programmable Not Verified
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 2.725GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADF4360-0
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 713389-ADF4360-0BCP
Ultra Librarian 3D Model Ultra Librarian ADF4360-0BCP CAD Model

Description

Analog Devices Inc. ADF4360-0BCP Integrated Synthesizer and VCO

The ADF4360-0BCP from Analog Devices Inc. is a versatile and high-performance integrated synthesizer and voltage-controlled oscillator (VCO) designed to deliver a complete solution for generating a wide range of frequencies. This component is part of the ADF4360 family and is tailored for demanding applications that require a stable and reliable frequency source.

With an integrated PLL (Phase-Locked Loop), the ADF4360-0BCP provides precise frequency control and allows for the generation of RF outputs ranging from 65 MHz to 400 MHz, making it an ideal choice for wireless communication systems, instrumentation, and base station equipment. The device operates with a supply voltage ranging from 2.7 V to 3.3 V, offering flexibility in various power environments.

The ADF4360-0BCP features programmable dual-modulus prescalers, a digital phase detector, and a precision charge pump, all of which contribute to its ability to maintain a low phase noise performance and high-frequency resolution. The digital lock detect feature ensures reliable operation by indicating the lock status of the PLL.

For ease of use, this integrated synthesizer and VCO is programmable via a simple 3-wire serial interface, which allows for convenient configuration and integration into system designs. The ADF4360-0BCP is available in a compact 24-lead TSSOP (Thin Shrink Small Outline Package), providing a space-saving solution without compromising on functionality.

Key features of the ADF4360-0BCP include:

  • Frequency range: 65 MHz to 400 MHz
  • Integrated VCO with an output power level of -4 dBm
  • Programmable dual-modulus prescaler: 8/9, 16/17, or 32/33
  • 2.7 V to 3.3 V power supply operation
  • Programmable charge pump currents
  • Digital lock detect for reliable PLL locking verification
  • 3-wire serial interface for easy programming
  • Compact 24-lead TSSOP package

Whether you're developing RF systems for telecommunications, consumer electronics, or industrial applications, the ADF4360-0BCP from Analog Devices Inc. offers a high-quality, integrated solution that simplifies design processes and enhances overall system performance.

You May Also Be Interested in

Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
Lowest to $3.2909
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2351 $65.1159
22+ $5.9363 $130.5986
34+ $5.7513 $195.5442
47+ $5.5651 $261.5597
61+ $5.3800 $328.1800
81+ $4.8238 $390.7278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess