EN
  • EN
  • DE
  • IT

ADF4360-0BCPZRL7

Part No ADF4360-0BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Integrated Synthesizer and VCO | IC SYNTHESIZER VCO 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Fanout Distribution, Integer N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 2.725GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number ADF4360
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140052-ADF4360-0BCPZRL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4360-0BCPZRL7 CAD Model

Description

Product Overview: ADF4360-0BCPZRL7

The ADF4360-0BCPZRL7 is a high-performance, integrated synthesizer from Analog Devices Inc., designed to deliver a versatile frequency generation solution for a wide array of applications. This component is part of the ADF4360 family, known for its reliability and precision in generating RF (Radio Frequency) signals.

Key Features

  • Frequency Range: The ADF4360-0BCPZRL7 is capable of generating frequencies from 2400 MHz to 2725 MHz, making it suitable for various wireless applications including telecommunications, satellite systems, and broadband access networks.
  • Integrated VCO: It comes with an integrated Voltage-Controlled Oscillator (VCO), which reduces the need for external components and simplifies the design process.
  • Programmable Divider: The device includes a programmable dual-modulus prescaler, as well as programmable charge pump currents and phase detector polarity. This flexibility allows designers to tailor the synthesizer's performance to specific system requirements.
  • Power Supply: ADF4360-0BCPZRL7 operates over a wide supply voltage range from 3.0V to 3.6V, accommodating various power supply specifications.
  • Low Power Consumption: It is designed for efficient power usage, which is critical for battery-powered devices and helps to extend the operational lifespan of the product.
  • Package: The device is available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring environmental safety by avoiding the use of hazardous substances.

Applications

The ADF4360-0BCPZRL7's versatility makes it an excellent choice for a variety of applications, including:

  • Wireless Infrastructure (GSM, 3G, LTE base stations)
  • Test and Measurement Equipment
  • Wireless LANs
  • Private Mobile Radios
  • Aerospace and Defense Systems

With its combination of high-frequency operation, integrated VCO, and programmability, the ADF4360-0BCPZRL7 from Analog Devices Inc. is a robust solution for designers looking to implement a reliable and flexible frequency synthesizer into their RF designs.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
Need more? Email Us
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8581 $62.0067
16+ $7.2682 $116.2912
24+ $7.0411 $168.9864
33+ $6.8140 $224.8620
43+ $6.5868 $283.2324
57+ $5.9054 $336.6078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess