EN
  • EN
  • DE

ADF4360-2BCPZRL7

Part No ADF4360-2BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 2.17GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008773-ADF4360-2BCPZRL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4360-2BCPZRL7 CAD Model

Description

The ADF4360-2BCPZRL7 is a fully integrated synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc. This high-performance component is part of the ADF4360 family, known for its wide frequency range and low power consumption, making it an ideal choice for diverse applications such as wireless communication systems, base stations, and test equipment.

Key Features

  • Frequency Range: The ADF4360-2BCPZRL7 operates within a frequency range of 350 MHz to 1.8 GHz, providing a versatile solution for generating local oscillator (LO) signals over a broad spectrum.
  • Integrated VCO: The device includes an on-chip VCO, which reduces the need for external components, thereby simplifying the design and reducing the overall footprint.
  • Programmable Divider: It features a fully programmable divide-by-1/2/4/8/16/32/64 dual-modulus prescaler, allowing for fine-tuning of the output frequency to meet specific application requirements.
  • Low Phase Noise: With its low phase noise performance, the ADF4360-2BCPZRL7 ensures signal integrity, which is critical for high-quality data transmission and reception in communication systems.
  • Power Supply: The device operates on a 3.0 V to 3.6 V power supply, making it compatible with a variety of system power rails.
  • Packaging: Supplied in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), this product offers a space-saving solution without compromising on functionality.

Applications

The ADF4360-2BCPZRL7 is suited for a wide array of applications, including:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Instrumentation and Test Equipment
  • Clock Generation
  • Personal Communication Systems
  • Satellite Terminals

Ordering Information

The product is available in a tape and reel format, denoted by the "RL7" suffix in the part number, facilitating its use in high-volume production environments. The ADF4360-2BCPZRL7 is part of a series that provides a range of frequency options, ensuring a match for specific design requirements.

Conclusion

Analog Devices Inc. is renowned for its high-quality components, and the ADF4360-2BCPZRL7 is no exception. It combines performance, versatility, and ease of integration, making it a top choice for engineers and designers looking to implement reliable frequency synthesis solutions in their projects.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9412 $53.8236
7+ $14.7210 $103.0470
11+ $14.2610 $156.8710
15+ $13.8010 $207.0150
19+ $13.3409 $253.4771
26+ $11.9608 $310.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,878 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess