EN
  • EN
  • DE
  • IT

ADF4360-3BCPZRL7

Part No ADF4360-3BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Integer N Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 1.95GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 077440-ADF4360-3BCPZRL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADF4360-3BCPZRL7 CAD Model

Description

The ADF4360-3BCPZRL7 is a fully integrated integer-N synthesizer and voltage-controlled oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This versatile component is ideal for a wide range of applications, including wireless communication systems, instrumentation, and base stations.

Key Features

  • Frequency Range: The device offers a VCO frequency range of 1600 MHz to 1950 MHz, providing a flexible solution for various frequency synthesis requirements.
  • Output Power: It delivers a reliable output power level, ensuring consistent performance across the entire frequency range.
  • Programmable Dividers: The ADF4360-3BCPZRL7 includes programmable dividers, allowing users to generate a lower frequency output signal, thus enhancing the device's versatility.
  • Low Phase Noise: With its low phase noise characteristics, the synthesizer ensures high signal integrity, which is critical for communication and sensitive measurement applications.
  • Power Supply: The device operates with a single 3.0 V to 3.6 V power supply, making it compatible with a range of existing systems and simplifying power management requirements.
  • Package: It comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for high-density mounting.

Applications

The ADF4360-3BCPZRL7's robust feature set makes it an excellent choice for:

  • Wireless Local Loop (WLL) systems
  • Personal Communication Services (PCS) base stations
  • Local Multipoint Distribution Service (LMDS) systems
  • Test equipment and instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADF4360-3BCPZRL7 is no exception, as it is designed to meet rigorous industry standards for performance and reliability. It is available in a RoHS-compliant version, ensuring adherence to environmental regulations and customer requirements for lead-free components.

You May Also Be Interested in

Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7495 $59.2485
7+ $16.2048 $113.4336
11+ $15.6984 $172.6824
15+ $15.1920 $227.8800
20+ $14.6856 $293.7120
26+ $13.1664 $342.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess