EN
  • EN
  • DE
  • IT

ADF4360-5BCPZRL7

Part No ADF4360-5BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Fanout Distribution, Integer N Synthesizer (RF) IC 1.4GHz 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4360-5BCPZRL7-ND, ADF4360-5BCPZRL7CT, ADF4360-5BCPZRL7DKR, ADF4360-5BCPZRL7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910297-ADF4360-5BCPZRL7
Ultra Librarian 3D Model Ultra Librarian ADF4360-5BCPZRL7 CAD Model

Description

Product Overview: ADF4360-5BCPZRL7 by Analog Devices Inc.

The ADF4360-5BCPZRL7 is a high-performance, integrated synthesizer from Analog Devices Inc. that offers a complete solution for generating a wide range of frequencies for various applications. This versatile device is well-suited for use in wireless communication systems, instrumentation, and base station equipment.

Key Features:

  • Integrated VCO: The ADF4360-5BCPZRL7 features an integrated Voltage-Controlled Oscillator (VCO) that provides a frequency range of 1,400 MHz to 1,750 MHz, making it ideal for a variety of RF applications.
  • Programmable Divider: It includes a programmable divider, phase frequency detector, and a precision charge pump, allowing for fine-tuning of the output frequency to meet specific design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, which is crucial for battery-powered and portable applications.
  • Flexible Power Supply: The ADF4360-5BCPZRL7 operates over a wide power supply range from 3.0 V to 3.6 V, providing flexibility in various power environments.
  • Compact Packaging: Available in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), it minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications:

  • Wireless Local Loop (WLL) Systems
  • Wireless LANs
  • Personal Communication Systems (PCS)
  • CATV Equipment
  • Test Equipment

The ADF4360-5BCPZRL7 synthesizer is designed to deliver high performance while maintaining simplicity in design. Its integrated nature reduces the number of external components required, which contributes to a reduction in system cost and complexity. With its robust feature set and flexibility, the ADF4360-5BCPZRL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to implement a reliable frequency synthesis solution in their projects.

You May Also Be Interested in

Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
Need more? Email Us
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
Need more? Email Us
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6581 $60.5553
30+ $3.8221 $114.6630
46+ $3.7026 $170.3196
63+ $3.5832 $225.7416
81+ $3.4637 $280.5597
109+ $3.1054 $338.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess