EN
  • EN
  • DE

ADF7024BCPZ

Part No ADF7024BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation FHSS, FSK, GFSK
Frequency 431MHz ~ 435MHz, 862MHz ~ 928MHz
Data Rate (Maximum) 300kbps
Power - Output 13.5dBm
Sensitivity -111dBm
Memory Size 240B RAM
Serial Interfaces SPI
GPIO 6
Operating Supply Voltage 2.2 V ~ 3.6 V
Current - Receiving 12.8mA
Current - Transmitting 8.7mA ~ 32.1mA
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad, CSP
Win Source Part Number 767824-ADF7024BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADF7024
ECCN 5A991.b
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF7024BCPZ CAD Model

Description

Product Overview: ADF7024BCPZ by Analog Devices Inc.

The ADF7024BCPZ is a highly integrated, low power, and high-performance transceiver module designed by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is specifically tailored for the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands. It offers a versatile solution for wireless applications, including home automation, wireless sensor networks, and industrial control systems.

Key Features and Benefits

  • Frequency Range: The ADF7024BCPZ operates in the sub-GHz bands, providing excellent propagation characteristics for long-range communication.
  • Low Power Consumption: Engineered with power efficiency in mind, this transceiver is ideal for battery-operated devices, ensuring a longer battery life and reduced maintenance costs.
  • High Performance: With its advanced radio architecture, the ADF7024BCPZ delivers robust and reliable wireless communication, even in challenging and noisy environments.
  • Integration: The device integrates a range of features including a radio transceiver, a high-performance RF front-end, and an on-chip microcontroller for streamlined operation and reduced external components.
  • Programmability: It offers programmable data rates and modulation formats, allowing for flexible adaptation to different application requirements and standards.
  • Security: With built-in hardware encryption and decryption capabilities, the ADF7024BCPZ ensures secure data transmission, protecting against unauthorized access and tampering.

Applications

  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Smart Metering
  • Remote Keyless Entry Systems

The ADF7024BCPZ by Analog Devices Inc. is offered in a compact 32-lead LFCSP package, making it suitable for space-constrained applications. Its cutting-edge technology and ease of integration make it an excellent choice for designers looking to develop or upgrade their wireless communication systems with minimal effort and maximum efficiency.

With the ADF7024BCPZ, Analog Devices Inc. continues to demonstrate their commitment to providing innovative solutions that meet the evolving needs of the wireless communication market.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8998 $52.1964
43+ $2.3793 $102.3099
66+ $2.3049 $152.1234
90+ $2.2306 $200.7540
116+ $2.1562 $250.1192
156+ $1.9332 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess