EN
  • EN
  • DE

ADF9010BCPZ

Part No ADF9010BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description RFID RF IC / RF Front End 840MHz ~ 960MHz ISM 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type ISM
Frequency 840MHz ~ 960MHz
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number ADF9010
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910309-ADF9010BCPZ
Ultra Librarian 3D Model Ultra Librarian ADF9010BCPZ CAD Model

Description

The ADF9010BCPZ is a cutting-edge integrated circuit (IC) from the esteemed manufacturer, Analog Devices Inc. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Frequency Range: The ADF9010BCPZ operates over a broad frequency spectrum, making it versatile for various communication and signal processing tasks.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Engineered for energy efficiency, the ADF9010BCPZ minimizes power usage, which is critical for battery-powered and portable devices.
  • Robust Performance: Analog Devices Inc. is known for its high-quality products, and the ADF9010BCPZ is no exception, offering stable and reliable performance even in challenging environments.

Applications

The ADF9010BCPZ is suitable for a variety of applications, including but not limited to:

  • Wireless Communication Systems
  • Signal Processing Equipment
  • Industrial Control Modules
  • Networking Infrastructure
  • Automotive Electronics

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADF9010BCPZ is designed for space-constrained applications. The package ensures efficient heat dissipation and robust physical protection for the silicon inside. Analog Devices Inc. adheres to stringent quality control measures, ensuring that each ADF9010BCPZ IC meets high standards of performance and reliability.

Technical Support and Resources

Customers can access comprehensive technical support for the ADF9010BCPZ through Analog Devices Inc.'s website. This includes detailed datasheets, application notes, reference designs, and a support community to assist with any design challenges. The company's commitment to customer service ensures that users of the ADF9010BCPZ can maximize its potential in their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Microchip Technology
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8849 $65.8849
2+ $54.0594 $108.1188
3+ $52.3700 $157.1100
4+ $50.6807 $202.7228
6+ $48.9913 $293.9478
7+ $43.9233 $307.4631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess