EN
  • EN
  • DE

CC2592RGVR

Part No CC2592RGVR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Type ISM
Frequency 2.4GHz
Case / Package 16-VQFN (4x4)
Win Source Part Number 1028044-CC2592RGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CC2592
Introduction Date January 25, 2014
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CC2592RGVR CAD Model

Description

The CC2592RGVR from Texas Instruments is a high-performance, low-power RF front end designed for use with TI's CC25XX and CC85XX series of wireless microcontrollers. As a range extender, the CC2592 significantly increases the link budget and range for wireless applications operating in the sub-1 GHz and 2.4 GHz bands.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for a variety of wireless communication standards, including Zigbee, Bluetooth Low Energy (BLE), and proprietary protocols.
  • Integrated Power Amplifier (PA): The CC2592 comes with an integrated class-leading PA that delivers high output power to extend the range of wireless communications.
  • Low-Noise Amplifier (LNA): It also includes an LNA for improved receiver sensitivity, which is crucial for low-power and long-range applications.
  • Switch: The integrated T/R switch allows for single-antenna operation, simplifying the RF design and reducing external component count.
  • Power Management: The device includes power-saving features that make it ideal for battery-operated devices where power efficiency is key.

Applications

The CC2592RGVR is designed for wireless applications requiring extended range and robust link performance. It is suitable for:

  • Home automation
  • Smart grid and meter reading
  • Wireless sensor networks
  • Industrial control and monitoring
  • Consumer electronics

Technical Specifications

The device is housed in a compact QFN package and is characterized for operation from -40°C to 85°C. It requires minimal external components, which reduces the overall solution size and bill of materials cost.

Design Support

Texas Instruments provides comprehensive design support for the CC2592, including evaluation modules, reference designs, technical documentation, and software tools to facilitate rapid development and time-to-market for designers working with this RF front end.

You May Also Be Interested in

Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.8029
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2922 $51.6880
95+ $1.0603 $100.7285
150+ $1.0272 $154.0800
205+ $0.9940 $203.7700
265+ $0.9609 $254.6385
350+ $0.8615 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess