EN
  • EN
  • DE

ATR2732-PBPW

Part No ATR2732-PBPW
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC INT ONE-CHIP FRONT END 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Part Status Obsolete
RF Type DAB, Broadcast Radio
Frequency 1.452GHz ~ 1.492GHz, 167MHz ~ 240GHz
Features Fractional PLL for VHF
Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Win Source Part Number ATR2732-PBPW-64298
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATR2732-PBPW CAD Model

Description

The ATR2732-PBPW is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive portfolio of semiconductor devices that cater to a wide range of applications, from automotive systems to industrial automation, consumer electronics, and beyond.

Key Features

  • High Integration: The ATR2732-PBPW is a testament to Microchip's commitment to integration, incorporating multiple functionalities into a single chip to reduce the overall component count and save on space and power consumption.
  • Advanced Technology: Built using state-of-the-art processes, this IC delivers exceptional performance and reliability, ensuring that it meets the stringent requirements of modern electronic systems.
  • Flexibility: This device is designed to be versatile, supporting a range of applications and providing designers with the flexibility to incorporate it into various designs.
  • Low Power Consumption: Power efficiency is a hallmark of the ATR2732-PBPW, making it ideal for battery-operated devices and applications where energy conservation is crucial.
  • Robust Design: The product is engineered to withstand harsh environments and conditions, ensuring consistent performance and longevity.

Applications

The ATR2732-PBPW is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems, such as infotainment and advanced driver-assistance systems (ADAS)
  • Industrial control systems, where precision and reliability are paramount
  • Consumer electronics, including smart home devices and portable gadgets
  • Communication infrastructure, where high-speed data processing is required

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATR2732-PBPW is no exception. It is backed by Microchip's global customer service and support network, ensuring that assistance is readily available for developers working with this IC. Moreover, Microchip provides comprehensive technical documentation and development tools to facilitate the integration of the ATR2732-PBPW into various projects.

You May Also Be Interested in

Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8828 $61.9452
21+ $5.6475 $118.5975
32+ $5.4710 $175.0720
44+ $5.2945 $232.9580
57+ $5.1180 $291.7260
76+ $4.5886 $348.7336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess