EN
  • EN
  • DE

MAX14680EWC-T

Part No MAX14680EWC-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829616-MAX14680EWC-T
Ultra Librarian 3D Model Ultra Librarian MAX14680EWC-T CAD Model

Description

MAX14680EWC-T: Overvoltage Protector from Maxim Integrated

The MAX14680EWC-T is a highly advanced overvoltage protection device designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is ideal for safeguarding sensitive electronics against harmful voltage conditions that can arise in various applications, such as portable devices, consumer electronics, and industrial systems.

Key Features

  • Wide Voltage Range: The device operates over a broad voltage range, providing flexibility for use in multiple applications.
  • High Accuracy: With precise overvoltage threshold detection, the MAX14680EWC-T ensures reliable protection for your electronic circuits.
  • Fast Response Time: The component reacts quickly to overvoltage events, minimizing the risk of damage to downstream components.
  • Low Quiescent Current: Its design prioritizes energy efficiency, which is especially beneficial for battery-powered devices.
  • Configurable Settings: Various settings can be adjusted to tailor the protection characteristics to specific application requirements.
  • Compact Package: The small footprint of the MAX14680EWC-T makes it suitable for space-constrained applications.

Applications

The versatility of the MAX14680EWC-T allows it to be integrated into a wide array of products. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Data Communication Systems
  • Power Supplies and Chargers

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX14680EWC-T overvoltage protector is manufactured to the highest standards. The device's robust construction and tested reliability make it a trusted choice for engineers and designers seeking to enhance the safety and longevity of their electronic products.

Ordering Information

The MAX14680EWC-T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the Maxim Integrated official website or contact their customer service for support.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6425 $51.4000
190+ $0.5272 $100.1680
295+ $0.5108 $150.6860
405+ $0.4943 $200.1915
525+ $0.4778 $250.8450
705+ $0.4284 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess