EN
  • EN
  • DE

MC78L12CPRPG

Part No MC78L12CPRPG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830449-MC78L12CPRPG
Ultra Librarian 3D Model Ultra Librarian MC78L12CPRPG CAD Model

Description

Overview of MC78L12CPRPG from ON Semiconductor

The MC78L12CPRPG is a voltage regulator integrated circuit produced by ON Semiconductor, a leading supplier in the semiconductor industry known for its high-quality components. This device is part of the MC78 series and is designed to provide a fixed output voltage of 12 volts with a maximum output current of 100 mA.

Key Features

  • Output Voltage: The MC78L12CPRPG provides a steady output voltage of 12V, which is crucial for applications requiring a stable power supply.
  • Output Current: It can supply up to 100 mA of output current, making it suitable for low-power devices and applications.
  • Thermal Overload Protection: The device includes thermal overload protection that shuts down the regulator in case of excessive heat, preventing damage to the IC and the connected components.
  • Short Circuit Protection: It also features short circuit protection, which enhances the safety and reliability of the power supply by protecting against circuit malfunctions.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even with a small difference between the input and output voltages.
  • No External Components Required: The MC78L12CPRPG is designed to work without the need for external components, simplifying circuit design and reducing overall system costs.

Applications

The MC78L12CPRPG is versatile and can be used in a variety of electronic devices and systems. Common applications include:

  • Consumer electronics
  • Portable battery-powered devices
  • Small home appliances
  • Power supplies for microcontrollers and digital systems
  • Linear power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC78L12CPRPG is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in various electronic applications. The device's robust design also ensures that it maintains its performance over a wide range of operating temperatures and conditions.

For designers and engineers looking for a reliable 12V voltage regulator with essential protection features, the MC78L12CPRPG from ON Semiconductor is an excellent choice that combines performance, simplicity, and cost-effectiveness.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess