EN
  • EN
  • DE

ADG1221BRMZ

Part No ADG1221BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ADG1221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910316-ADG1221BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG1221BRMZ CAD Model

Description

Product Overview: ADG1221BRMZ from Analog Devices Inc.

The ADG1221BRMZ is a high-performance, single-pole, single-throw (SPST) analog switch from Analog Devices Inc., a renowned leader in the semiconductor industry. This device is part of the company's range of iCMOS™ modular manufacturing process products, which integrate complementary metal-oxide-semiconductor (CMOS) and bipolar transistors to deliver a high-functioning switch that does not compromise on performance.

With its compact MSOP (Micro Small Outline Package) footprint, the ADG1221BRMZ is designed for space-constrained applications. This switch operates over a broad power supply range of ±5 V to ±16.5 V or a single supply of 10 V to 16.5 V, making it versatile for various applications. Its low on-resistance (R<sub>ON) typically stands at 0.6 Ω, ensuring minimal signal distortion and power loss, which is crucial for precision signal processing.

The ADG1221BRMZ boasts a robust design that includes overvoltage protection at the source and drain, safeguarding the device from voltage spikes and enhancing system reliability. The switch also features fast switching times (t<sub>ON and t<sub>OFF) that are typically less than 20 ns, allowing for rapid signal routing and high-throughput systems.

Moreover, the ADG1221BRMZ exhibits a low charge injection of less than 10 pC, which minimizes the introduction of switching noise into the signal path, making it an excellent choice for precision data acquisition systems, sample-and-hold circuits, and audio signal routing. Its extended industrial temperature range from -40°C to +125°C ensures reliable performance in harsh environments.

Applications for the ADG1221BRMZ are diverse and include use in relay replacements, automatic test equipment, data acquisition systems, battery-powered systems, and communication systems. Its high ESD (Electrostatic Discharge) rating of 2 kV HBM (Human Body Model) also makes it suitable for applications where ESD protection is critical.

In summary, the ADG1221BRMZ from Analog Devices Inc. is a high-quality, versatile analog switch that offers excellent performance with its low on-resistance, fast switching times, and robust protection features. Its suitability for a wide range of applications makes it a reliable choice for designers looking to optimize their systems for precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5451 $52.3608
19+ $5.3703 $102.0357
29+ $5.2025 $150.8725
40+ $5.0347 $201.3880
52+ $4.8669 $253.0788
69+ $4.3634 $301.0746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,191 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess