EN
  • EN
  • DE

ADG1308BRZ-REEL7

Part No ADG1308BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC / 1 Circuit IC Switch 8:1 210Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 210Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 100ns, 100ns
-3db Bandwidth 500MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 15pF, 20pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1308BRZ-REEL7DKR,-2735-ADG1308BRZ-REEL7CT,-2735-ADG1308BRZ-REEL7DKR,ADG1308BRZ-REEL7TR-ND,ADG1308BRZ-REEL7CT,ADG1308BRZ-REEL7-ND,ANAANAADG1308BRZ-REEL7,ADG1308BRZ-REEL7TR,2156-ADG1308BRZ-REEL7
Standard Package 1,000
Win Source Part Number 991990-ADG1308BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1308BRZ-REEL7 CAD Model

Description

Product Overview

The ADG1308BRZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.

Key Features

  • Wide Voltage Range: The device operates with a dual supply range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V, providing great flexibility for various application needs.
  • Low On Resistance: The ADG1308BRZ-REEL7 features a low on resistance (typically 12 Ω), which remains flat over the full analog signal range, ensuring excellent signal integrity and reduced signal distortion.
  • High Current Carrying Capability: It can handle continuous current up to 30 mA, making it suitable for driving heavier loads.
  • Low Power Consumption: With a low power dissipation, the device ensures efficient operation, which is critical in battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, which is essential for protecting sensitive circuitry.
  • Extended Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, making it reliable in harsh environmental conditions.

Applications

The ADG1308BRZ-REEL7 is ideal for use in a wide range of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio and video switching

Product Specifications

The product comes in a compact 20-lead SOIC package, which is suitable for space-constrained applications. It is part of the REEL7 packaging series, indicating that it is provided in tape and reel form for automated assembly processes, enhancing manufacturing efficiency.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG1308BRZ-REEL7 is no exception. It is designed and manufactured to meet the highest industry standards, ensuring stable performance and long operational life for critical applications.

With its robust design and versatile features, the ADG1308BRZ-REEL7 is a superior choice for designers looking for a reliable multiplexer solution that can handle a wide range of analog signals with precision and accuracy.

You May Also Be Interested in

UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess