EN
  • EN
  • DE

ADG1312YRUZ-REEL7

Part No ADG1312YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767827-ADG1312YRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADG1312
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1312YRUZ-REEL7 CAD Model

Description

ADG1312YRUZ-REEL7: High-Performance Analog Switch

The ADG1312YRUZ-REEL7 is a robust, high-performance analog switch from the renowned manufacturer, Analog Devices Inc. This component is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for a wide range of applications that require precise signal management. Packaged in a compact, surface-mount TSSOP-14 package, the ADG1312YRUZ-REEL7 is provided in tape and reel form, facilitating efficient assembly for high-volume production.

With its single-supply operation ranging from 3.3V to 16V, the ADG1312YRUZ-REEL7 provides versatile compatibility with various circuit designs. Its extended power supply range also allows for dual-supply operation from ±3.3V to ±8V. This flexibility ensures that the switch can be integrated into both modern low-voltage systems and traditional higher voltage circuits without compromising performance.

The ADG1312YRUZ-REEL7 boasts a quad SPST (single pole, single throw) configuration, offering four independent switches within a single package. This configuration simplifies design complexity and reduces board space requirements. Each switch conducts equally well in both directions when on and has an input signal range that extends to the power supplies, making it an excellent choice for multiplexing and demultiplexing applications.

One of the key features of this analog switch is its low charge injection, which minimizes signal distortion during switching events. This characteristic, along with its fast switching times, ensures minimal impact on signal quality, which is critical in sensitive analog applications such as data acquisition systems, test equipment, and audio signal routing.

Additionally, the ADG1312YRUZ-REEL7 offers a high degree of reliability with its latch-up immune design, which is tested to a JEDEC standard. This feature provides designers with confidence in the switch's performance, even under stressful conditions.

In summary, the ADG1312YRUZ-REEL7 from Analog Devices Inc. is a high-quality analog switch that combines functionality, performance, and reliability. Its versatile power supply options, compact form factor, and excellent signal integrity make it a top choice for engineers and designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess