EN
  • EN
  • DE

C5750X7R2A475KT0L0U

Part No C5750X7R2A475KT0L0U
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820153-C5750X7R2A475KT0L0U
Ultra Librarian 3D Model Ultra Librarian C5750X7R2A475KT0L0U CAD Model

Description

The C5750X7R2A475KT0L0U is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications that require a stable and reliable capacitance value over a wide range of temperatures and voltages. Its high capacitance value and voltage rating make it suitable for various applications in electronic circuits.

Applications

  • Decoupling: Used to decouple power rails in digital circuits, providing a stable voltage source and reducing noise.
  • Bypass: Employed to bypass unwanted AC signals around components, improving signal integrity.
  • Smoothing: Applied in power supplies to smooth out voltage ripples, ensuring a stable DC output.
  • Filtering: Utilized in filtering circuits to attenuate specific frequencies, enhancing signal quality.
  • General-Purpose Circuits: Suitable for a wide range of electronic devices and applications.

Features

  • Capacitance: Features a capacitance value of 4.7µF.
  • Voltage Rating: Rated for 100V DC.
  • Dielectric Material: Utilizes X7R dielectric, which provides stable capacitance over temperature variations.
  • Operating Temperature: Operates efficiently within a temperature range of -55°C to +125°C.
  • Case Size: Comes in a 2220 (5750 metric) case size for surface mount technology (SMT).

Benefits

  • Stable Performance: The X7R dielectric ensures that the capacitance remains relatively stable with changes in temperature and voltage, contributing to reliable circuit operation.
  • High Voltage Rating: The 100V rating allows for use in higher voltage circuits compared to lower-rated capacitors.
  • Effective Noise Reduction: Reduces noise and voltage ripple, leading to improved circuit performance.
  • Compact Size: The 2220 case size allows for high-density mounting on PCBs, saving space.
  • Easy to Integrate: Designed for surface mount technology, which makes it suitable for automated assembly processes.

Additional Details

The C5750X7R2A475KT0L0U capacitor features nickel barrier termination with tin plating, ensuring excellent solderability. It complies with RoHS standards, making it environmentally friendly by avoiding hazardous substances. This capacitor's stable performance and high voltage rating make it ideal for demanding applications in automotive, industrial, and consumer electronics.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8914 $53.4840
140+ $0.7315 $102.4100
215+ $0.7086 $152.3490
295+ $0.6857 $202.2815
380+ $0.6629 $251.9020
505+ $0.5943 $300.1215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess