EN
  • EN
  • DE

ADG1401BCPZ-REEL7

Part No ADG1401BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1 Ω On Resistance, ±15 V/+12 V/±5 V iCMOS SPST Switches | IC SWITCH SPST 1OHM RON 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 1.3Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
-3db Bandwidth 120MHz
Charge Injection -12pC
Channel Capacitance (CS(off), CD(off)) 36pF, 41pF
Current - Leakage (IS(off)) (Maximum) 400pA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (2x3)
Family Part Number ADG1401
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140099-ADG1401BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1401BCPZ-REEL7 CAD Model

Description

ADG1401BCPZ-REEL7 - High-Performance Analog Switch by Analog Devices Inc.

The ADG1401BCPZ-REEL7 is a state-of-the-art monolithic CMOS analog switch brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular model is a testament to the company's commitment to providing solutions that enhance the efficiency and performance of electronic systems.

Designed for precision applications, the ADG1401BCPZ-REEL7 offers a single-channel switch with low on-resistance and high off-isolation, making it an ideal choice for a wide range of applications. Whether you're looking to integrate it into data acquisition systems, communication systems, or any other high-performance circuitry, this analog switch is engineered to deliver exceptional reliability and functionality.

Key Features:

  • Low On-Resistance: The switch features a typical on-resistance of just 0.4 ohms, ensuring minimal signal distortion and power loss during operation.
  • Single Supply Operation: It operates from a single 3.3 V to 12 V power supply or a dual ±5 V supply, providing versatility in various circuit designs.
  • Fast Switching Times: With tON of 20 ns and tOFF of 10 ns, the ADG1401BCPZ-REEL7 offers rapid switching, suitable for high-speed applications.
  • Low Power Consumption: Its CMOS construction ensures that power consumption is kept to a minimum, making it an energy-efficient choice.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, allowing it to function reliably in harsh environments.
  • Compact Packaging: Available in a 6-lead LFCSP (Lead Frame Chip Scale Package), it occupies minimal board space while providing robust performance.

The ADG1401BCPZ-REEL7 is also available in tape and reel format (REEL7), which facilitates automated assembly processes, making it convenient for mass production requirements.

With its exceptional performance specifications and the quality assurance of Analog Devices Inc., the ADG1401BCPZ-REEL7 is an excellent choice for designers looking to incorporate a reliable and high-performance analog switch into their systems. Its compact size, low power consumption, and robust operational range make it a versatile component that can enhance the performance of a multitude of electronic products.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5964 $50.5604
27+ $3.7715 $101.8305
42+ $3.6536 $153.4512
57+ $3.5357 $201.5349
74+ $3.4179 $252.9246
98+ $3.0643 $300.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess