EN
  • EN
  • DE

ADG1406BRUZ-REEL7

Part No ADG1406BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 ohm RON, 16-Channel, Differential 8-Channel, ±15 V/+12 V/±5 V iCMOS Multiplexers | IC MULTIPLEXER 16X1 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 110ns, 120ns
-3db Bandwidth 60MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF, 90pf
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG1406
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140105-ADG1406BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1406BRUZ-REEL7 CAD Model

Description

Product Overview: ADG1406BRUZ-REEL7

The ADG1406BRUZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This multiplexer is part of the extensive ADG family that offers superior performance and reliability for a wide range of applications.

The ADG1406BRUZ-REEL7 features a 16-channel configuration, providing the flexibility to route multiple signal types through a single device. This makes it an ideal solution for data acquisition systems, test equipment, and communication systems where space is at a premium and multiple signals need to be managed efficiently.

Key Features:

  • Channel Configuration: 16:1 differential or 32:1 single-ended channels.
  • Low On Resistance: Ensures minimal signal distortion and attenuation.
  • Low Crosstalk: Provides excellent signal isolation between channels.
  • Wide Voltage Range: Operates with a dual supply range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V.
  • High ESD Protection: Features overvoltage protection, enhancing the durability and longevity of the device.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in a variety of markets worldwide.

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, under the part number ADG1406BRUZ-REEL7, and is provided in tape and reel packaging for automated assembly processes. This packaging ensures safe and secure delivery of the product, as well as ease of integration into manufacturing workflows.

With its precise signal handling and robust design, the ADG1406BRUZ-REEL7 is optimized for high-density systems that require a combination of performance and space-saving. Whether it's for industrial control systems, medical equipment, or complex consumer electronics, this analog multiplexer from Analog Devices Inc. stands out for its reliability and advanced specifications, ensuring that it can meet the demands of the most challenging electronic applications.

For designers and engineers looking for an analog multiplexer that offers high performance with a wide range of functionality, the ADG1406BRUZ-REEL7 is an excellent choice that balances quality, versatility, and ease of integration.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5075 $66.0300
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8956 $208.4340
19+ $13.3732 $254.0908
24+ $12.8508 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess