EN
  • EN
  • DE

74AHC574PW,118

Part No 74AHC574PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TSSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-1967-1,935263081118,568-11801-6,568-11801-6-ND,74AHC574PW,118-ND,74AHC574PW-T-ND,74AHC574PW-T,568-11801-1,568-11801-2-ND,1727-1967-6,568-11801-1-ND,1727-1967-2
Standard Package 2,500
Win Source Part Number 982299-74AHC574PW,118
Ultra Librarian 3D Model Ultra Librarian 74AHC574PW,118 CAD Model

Description

The Nexperia 74AHC574PW is an 8-bit D-type flip-flop with tri-state outputs.

  • Clock Trigger: Positive Edge-Triggered
  • Maximum Propagation Delay: 10.6ns @ 5V and 50pF
  • Package: 20-TSSOP
  • Packaging: Tape and Reel
  • Current Quiescent: 4µA
  • Output Current (High): 8mA
  • Output Current (Low): 8mA
  • Applications: Flip-Flop applications

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $0.1932
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3569 $58.8885
395+ $0.2934 $115.8930
610+ $0.2841 $173.3010
845+ $0.2749 $232.2905
1,090+ $0.2657 $289.6130
1,460+ $0.2379 $347.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess